EN
  • EN
  • DE

R5F109ABJSP#X0

Part No R5F109ABJSP#X0
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Microcontrollers with Low Consumption Current for Automotive Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LSSOP
Win Source Part Number 973010-R5F109ABJSP#X0
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F109ABJSP#X0 CAD Model

Description

The R5F109ABJSP#X0 is a microcontroller from the Renesas Electronics RL78/G13 series. It's a low-power, high-performance microcontroller suitable for a wide range of embedded applications. This particular model is known for its balanced feature set, offering a good mix of processing power, memory, and peripherals while maintaining excellent energy efficiency.

Applications

  • Home Appliances: Control systems for washing machines, refrigerators, and air conditioners.
  • Industrial Control: Automation and monitoring systems for factories and machinery.
  • Healthcare Devices: Portable medical devices such as blood glucose meters and patient monitors.
  • Smart Meters: Energy and water meters with advanced communication capabilities.
  • Security Systems: Intrusion detection and access control systems.

Features

  • RL78 CPU Core: High-performance 16-bit CPU core with a clock speed up to 32 MHz.
  • Low Power Consumption: Optimized for energy-efficient operation, extending battery life in portable applications.
  • Integrated Memory: Includes Flash memory for program storage and SRAM for data storage.
  • Rich Peripheral Set: Features a variety of peripherals, including timers, UART, SPI, I2C, and ADC.
  • Operating Voltage: Wide operating voltage range, allowing for flexible power supply options.

Benefits

  • High Performance: Provides sufficient processing power for complex control algorithms and data processing tasks.
  • Energy Efficiency: Minimizes power consumption, reducing operating costs and extending battery life.
  • Flexibility: Wide range of peripherals and memory options allows for customization to specific application requirements.
  • Cost-Effective: Offers a competitive price point for cost-sensitive applications.
  • Ease of Development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.

Additional Details

The R5F109ABJSP#X0 microcontroller includes 128 KB of Flash memory and 8 KB of SRAM. It features multiple timers, including a real-time clock (RTC), for accurate timekeeping. The communication interfaces (UART, SPI, I2C) allow for easy integration with other devices and systems. The analog-to-digital converter (ADC) enables the microcontroller to measure analog signals, such as temperature and voltage. The device is available in a variety of package options, including QFP and LQFP. This microcontroller is a reliable and versatile solution for a wide range of embedded applications, offering a balance of performance, energy efficiency, and cost-effectiveness.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess