EN
  • EN
  • DE

R5F109BEKNA#W0G

Part No R5F109BEKNA#W0G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Microcontrollers with Low Consumption Current for Automotive Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087319-R5F109BEKNA#W0G
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F109BEKNA#W0G CAD Model

Description

The R5F109BEKNA#W0G is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the RL78/G14 family. This MCU is designed for low-power operation and offers a balanced combination of performance and efficiency, making it suitable for a wide array of embedded applications.

Applications

  • Industrial Automation: Control systems for factory automation, including motor control and sensor monitoring.
  • Consumer Electronics: Remote controls, lighting control systems, and other home automation products.
  • Healthcare Devices: Portable medical devices, such as blood glucose meters and patient monitoring systems.
  • Smart Meters: Energy metering and data communication for smart grid applications.
  • Building Automation: HVAC control, security systems, and access control systems.

Features

  • RL78 CPU Core: High-performance 16-bit CPU core with low power consumption.
  • Flash Memory: Integrated flash memory for program storage.
  • SRAM: On-chip SRAM for data storage.
  • Timers: Multiple timers for various timing and control functions, including PWM generation.
  • Communication Interfaces: UART, SPI, I2C for serial communication with peripherals and other devices.
  • ADC: Analog-to-digital converter for converting analog signals to digital data.
  • Low Power Modes: Various power-saving modes to minimize energy consumption.

Benefits

  • High Performance and Low Power: Achieves a balance between performance and power consumption, enabling efficient operation.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Flexible Communication Options: Allows for easy integration with various peripherals and communication networks.
  • Robust Design: Ensures reliable operation in demanding environments.
  • Simplified Development: Comprehensive development tools and support resources are available to accelerate development.

Additional Details

The R5F109BEKNA#W0G microcontroller typically operates at a clock frequency of up to 32 MHz. The integrated flash memory size can range from 32KB to 128KB, depending on the specific configuration. The package type is often LQFP or QFN. It supports various power-saving modes such as HALT, STOP, and SNZ (Snooze) mode to minimize energy consumption. The operating temperature range usually spans from -40°C to +85°C. Development support includes compilers, debuggers, and emulators from Renesas and third-party vendors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0247 $60.7410
70+ $1.6609 $116.2630
110+ $1.6089 $176.9790
150+ $1.5569 $233.5350
195+ $1.5050 $293.4750
260+ $1.3502 $351.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,285 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess