EN
  • EN
  • DE

R5F10DLELFB#X6

Part No R5F10DLELFB#X6
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Microcontrollers for Automotive Low-end Instrument Clusters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003870-R5F10DLELFB#X6
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F10DLELFB#X6 CAD Model

Description

The R5F10DLELFB#X6 is a microcontroller (MCU) from the Renesas Electronics RL78/G13 series. This ultra-low power microcontroller is designed for a wide range of applications requiring efficient performance and minimal energy consumption. It features a robust set of peripherals and a high level of integration, making it suitable for embedded systems.

Applications:

  • Home appliances: Such as refrigerators, washing machines, and air conditioners.
  • Industrial control systems: Including motor control, sensor monitoring, and data acquisition.
  • Healthcare devices: Like blood glucose meters, patient monitoring systems, and wearable health trackers.
  • Building automation: Used in lighting control, HVAC systems, and security devices.
  • Smart meters: For electricity, gas, and water metering applications.

Features:

  • RL78 CPU Core: High-performance, low-power 16-bit CPU core.
  • Memory: Integrated Flash memory and SRAM for program storage and data manipulation.
  • Timers: Multiple timers with various operating modes for precise timing control.
  • Communication Interfaces: UART, CSI, I2C for serial communication with other devices.
  • A/D Converter: High-resolution analog-to-digital converter for sensor data acquisition.
  • Low Power Consumption: Optimized for ultra-low power operation, extending battery life in portable applications.
  • Operating Voltage: Wide operating voltage range for flexible power supply options.
  • I/O Ports: General-purpose input/output ports for interfacing with external components.

Benefits:

  • Energy Efficiency: Minimizes power consumption, leading to longer battery life and reduced energy costs.
  • High Performance: Delivers sufficient processing power for a variety of embedded applications.
  • Integration: Reduces the need for external components, simplifying system design and lowering BOM costs.
  • Flexibility: Suitable for a wide range of applications due to its versatile feature set.
  • Reliability: Renesas microcontrollers are known for their quality and reliability.
  • Ease of Use: Comprehensive development tools and support resources are available to streamline the development process.

Additional Details:

The R5F10DLELFB#X6 operates across a wide temperature range, making it suitable for harsh environments. It includes safety features to ensure reliable operation in critical applications. The device is available in a variety of package options to meet different space constraints. It is supported by Renesas' e2 studio integrated development environment, providing a complete toolchain for software development, debugging, and programming.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess