EN
  • EN
  • DE

R5F10DPFJFB#X6

Part No R5F10DPFJFB#X6
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Microcontrollers for Automotive Low-end Instrument Clusters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173914-R5F10DPFJFB#X6
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F10DPFJFB#X6 CAD Model

Description

The Renesas R5F10DPFJFB#X6 is a microcontroller (MCU) belonging to the RL78/G13 series. This series is known for its ultra-low power consumption and a good balance of performance and peripheral functions. The R5F10DPFJFB#X6 is suitable for a wide range of applications where energy efficiency is critical. The '#X6' likely denotes a specific package or feature variation.

Applications:

  • Battery-powered portable devices (e.g., wearables, remote controls).
  • Industrial control systems (e.g., sensor networks, motor control).
  • Home appliances (e.g., smart thermostats, washing machines).
  • Medical devices (e.g., blood glucose meters, patient monitoring systems).
  • Smart grid applications (e.g., energy meters, data concentrators).

Features:

  • RL78 CPU Core: Based on the Renesas RL78 CPU core, known for its energy efficiency.
  • Low Power Consumption: Optimized for ultra-low power operation, extending battery life.
  • Flash Memory: Integrated flash memory for program storage.
  • RAM: Integrated RAM for data storage.
  • Timers: Multiple timers for various timing and control applications.
  • Communication Interfaces: Includes communication interfaces such as UART, SPI, and I2C.
  • A/D Converter: Integrated Analog-to-Digital Converter (ADC) for analog signal measurement.
  • Operating Voltage: Wide operating voltage range for flexible power supply options.

Benefits:

  • Extended Battery Life: Reduces power consumption, extending battery life in portable devices.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.
  • Simplified Design: Integrated peripherals simplify system design and reduce component count.
  • High Performance: Delivers sufficient processing power for a wide range of applications.
  • Flexible Configuration: Configurable peripherals allow for adaptation to various application requirements.

Additional Details:

The R5F10DPFJFB#X6 microcontroller typically operates at a clock frequency in the MHz range. It is available in various package options, such as QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package). The integrated flash memory size varies depending on the specific part number. The microcontroller includes various power-saving modes, such as sleep mode and stop mode, to further reduce power consumption. Development tools, such as compilers and debuggers, are available from Renesas and third-party vendors.

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
New Japan Radio
Lowest to $1.3063
Renesas Electronics America
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess