EN
  • EN
  • DE

R5F10DSKLFB#H2G

Part No R5F10DSKLFB#H2G
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Microcontrollers for Automotive Low-end Instrument Clusters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019443-R5F10DSKLFB#H2G
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F10DSKLFB#H2G CAD Model

Description

The R5F10DSKLFB#H2G is a microcontroller from the Renesas Electronics RL78/G13 series. It is designed for a wide range of embedded applications that require a balance of performance and low power consumption. This microcontroller is part of the RL78 family, known for its energy efficiency and robust feature set.

Applications

  • Home Appliances: Used in washing machines, refrigerators, and air conditioners for control and monitoring.
  • Industrial Automation: Employed in sensors, motor control, and human-machine interfaces (HMIs).
  • Healthcare Devices: Utilized in portable medical devices such as blood glucose meters and patient monitoring systems.
  • Smart Meters: Integrated into electricity, water, and gas meters for data collection and communication.
  • Consumer Electronics: Found in remote controls, toys, and other consumer gadgets.

Features

  • RL78 CPU Core: Based on the Renesas RL78 16-bit CPU core, optimized for low power consumption and efficient code execution.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • SRAM: On-chip static RAM for data storage and processing.
  • Timers: Multiple timers for various applications, including PWM generation and event counting.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • ADC/DAC: Integrated analog-to-digital converter (ADC) and digital-to-analog converter (DAC) for analog signal processing.
  • Low Power Modes: Supports various low-power modes to minimize energy consumption in idle states.
  • Operating Voltage: Operates at a wide voltage range to accommodate different power supply configurations.

Benefits

  • Low Power Consumption: Extends battery life in portable devices and reduces energy costs in stationary applications.
  • High Performance: Provides sufficient processing power for a wide range of embedded tasks.
  • Versatile Communication: Enables seamless communication with other devices and systems.
  • Integrated Analog Peripherals: Simplifies analog signal processing and reduces the need for external components.
  • Flexible Memory Options: Accommodates various memory requirements for different applications.

Additional Details

The R5F10DSKLFB#H2G is typically packaged in a small form-factor package such as LQFP (Low-profile Quad Flat Package). The specific features and memory sizes vary depending on the exact model within the RL78/G13 series. The device is supported by a comprehensive development environment, including compilers, debuggers, and emulators. Detailed specifications and application notes are available in the Renesas documentation. This part is actively used in current designs.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Intel
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess