EN
  • EN
  • DE

R5F2122AJFP

Part No R5F2122AJFP
Manufacturer Renesas Electronics America
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241579-R5F2122AJFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F2122AJFP CAD Model

Description

The R5F2122AJFP is a microcontroller from the Renesas R8C/2x series. This series is known for its compact size and low power consumption, making it suitable for a wide range of embedded applications. The R5F2122AJFP features a high-performance CPU core, on-chip memory, and a variety of peripheral functions.

Applications

  • Consumer Electronics: Remote controls, small appliances, toys.
  • Industrial Control: Motor control, sensor interface, data acquisition.
  • Healthcare: Portable medical devices, monitoring equipment.
  • Automotive: Automotive accessories, dashboard controls.
  • Smart Home: Lighting control, security systems, thermostat control.

Features

  • R8C CPU Core: High-performance core optimized for embedded control.
  • On-Chip Flash Memory: Provides storage for program code and data.
  • On-Chip RAM: Provides working memory for the CPU.
  • Timers: Used for timing and control applications.
  • Serial Communication Interfaces: UART, SPI, I2C for communication with other devices.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Converts digital values to analog signals.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external devices.
  • Low Power Consumption: Designed for battery-powered applications.
  • Interrupt Controller: Handles interrupts from various sources.

Benefits

  • High Performance: R8C core delivers efficient processing for demanding applications.
  • Low Power: Extends battery life in portable devices.
  • Integrated Peripherals: Reduces external component count and simplifies design.
  • Flexible Communication: Supports various communication protocols for easy integration.
  • Compact Size: Suitable for space-constrained applications.
  • Cost-Effective: Provides a balance of performance and features at a competitive price.

Additional Details

The R5F2122AJFP is designed with low-power operation in mind, including various power-saving modes to minimize energy consumption. The on-chip flash memory allows for easy reprogramming and firmware updates. The integrated peripherals, such as timers, serial communication interfaces, and ADC/DAC converters, provide a comprehensive set of tools for embedded control applications. The device is typically available in a variety of package options, allowing designers to choose the best fit for their application. Renesas provides extensive development tools and support, including compilers, debuggers, and sample code, to facilitate rapid development.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess