EN
  • EN
  • DE

R5F21247SD102FP#U0 U0NG

Part No R5F21247SD102FP#U0 U0NG
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182134-R5F21247SD102FP#U0 U0NG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21247SD102FP#U0 U0NG CAD Model

Description

The R5F21247SD102FP#U0 U0NG is a microcontroller belonging to the Renesas R8C/2x series. This series is known for its efficiency and suitability for embedded control systems where a compact form factor and low power consumption are essential.

Applications:

  • Consumer Electronics: Ideal for use in remote controllers, toys, and small household appliances.
  • Industrial Automation: Used for motor control, sensor interfacing, and process monitoring.
  • Medical Devices: Suitable for portable medical instruments and patient monitoring systems.
  • Automotive Systems: Can be implemented in body control modules, lighting systems, and sensor interfaces.
  • Home Automation: Frequently found in lighting control, security systems, and thermostats.

Features:

  • R8C CPU Core: Incorporates a high-performance 16-bit CPU core for effective processing.
  • On-Chip Memory: Includes flash memory for program storage and RAM for data storage.
  • Timer Modules: Equipped with multiple timers to manage various timing and control functions.
  • Serial Communication: Provides UART, SPI, and I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Features an integrated ADC for converting analog signals to digital.
  • Digital-to-Analog Converter (DAC): Includes an integrated DAC for converting digital signals to analog.
  • Low Power Design: Designed for low power operation to enhance battery life.
  • Compact Packaging: Offers a small package size to fit into compact systems.
  • Wide Operating Voltage: Supports a wide voltage range for flexible power options.

Benefits:

  • High-Performance Processing: Enables efficient handling of real-time control tasks.
  • Energy Efficiency: Low power consumption allows for extended battery operation.
  • Small Form Factor: Compact size makes it suitable for space-constrained designs.
  • Integrated Peripherals: Reduces the need for external components, saving space and cost.
  • Versatile Communication Interfaces: Facilitates easy communication with other devices.
  • Cost-Effectiveness: Offers a budget-friendly solution for embedded systems.

Additional Details:

The R5F21247SD102FP#U0 U0NG microcontroller typically includes features like a watchdog timer, power-on reset circuitry, and low-voltage detection. The specific amount of Flash and RAM memory, as well as the number of I/O pins, varies depending on the specific part number within the R8C/2x series. For software development, Renesas provides integrated development environments (IDEs) that support programming and debugging.

This microcontroller is suitable for a wide array of applications that demand a balance between performance, low power usage, and cost-efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess