EN
  • EN
  • DE

R5F21248SNFP#U0DG

Part No R5F21248SNFP#U0DG
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182137-R5F21248SNFP#U0DG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21248SNFP#U0DG CAD Model

Description

The R5F21248SNFP#U0DG is a microcontroller from the Renesas R8C family, designed for use in a variety of embedded systems. These microcontrollers are known for their low power consumption and efficient processing capabilities, making them suitable for applications where battery life is a key concern.

Applications:

  • Portable Consumer Devices: Such as remote controls, portable audio players, and personal healthcare devices.
  • Industrial Control Systems: Including motor control, sensor monitoring, and process automation.
  • Medical Equipment: For use in portable medical devices, patient monitoring systems, and diagnostic tools.
  • Automotive Electronics: Applied in body control modules, lighting control, and sensor interfaces.
  • Smart Home Applications: Including lighting control, security systems, and thermostat control.

Features:

  • R8C CPU Core: Features a high-performance 16-bit CPU core that supports efficient instruction execution.
  • Integrated Flash Memory: On-chip flash memory for storing program code and data.
  • RAM Memory: Includes static RAM (SRAM) for data storage and processing.
  • Timer Units: Multiple timers for timing control, PWM generation, and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with peripheral devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals from sensors.
  • Digital-to-Analog Converter (DAC): On-chip DAC for generating analog voltages or currents.
  • Low Power Consumption: Designed for low-power operation to extend battery life.
  • Compact Package: Available in small form-factor packages for space-constrained applications.

Benefits:

  • Efficient Performance: Delivers sufficient processing power for real-time control applications.
  • Extended Battery Life: Low power consumption extends the operational lifespan of battery-powered devices.
  • Compact Design: Small package size makes it suitable for portable and embedded systems.
  • Integrated Peripherals: Reduces the need for external components, simplifying design and lowering cost.
  • Flexible Communication Options: UART, SPI, and I2C interfaces facilitate easy connection to a variety of devices.
  • Cost-Effective Solution: Provides a balance of features and performance at a competitive price.

Additional Details:

The R5F21248SNFP#U0DG microcontroller includes features such as a watchdog timer, power-on reset, and low-voltage detection circuitry. The amount of flash and RAM memory, as well as the specific number of I/O pins, can vary based on the specific part number within the R8C family. The Renesas integrated development environment (IDE) supports this microcontroller for software development and debugging.

It is an excellent choice for applications where low power consumption, efficient performance, and a small footprint are essential.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8300 $61.8100
16+ $7.2453 $115.9248
25+ $7.0189 $175.4725
35+ $6.7926 $237.7410
44+ $6.5662 $288.9128
59+ $5.8870 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess