EN
  • EN
  • DE

R5F21272SDFP

Part No R5F21272SDFP
Manufacturer Renesas Electronics America
Description SINGLE-CHIP 16-BIT CMOS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241603-R5F21272SDFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21272SDFP CAD Model

Description

The R5F21272SDFP is a microcontroller from the Renesas R8C/2x series. It's based on the R8C CPU core, known for its efficiency and suitability for a wide range of embedded applications. This particular model offers a balance of processing power, memory, and peripherals, making it well-suited for control and communication tasks in various systems.

Applications:

  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices requiring control and communication.
  • Industrial Control: Employed in motor control, sensor interfacing, and other industrial automation applications.
  • Automotive Subsystems: Found in automotive applications like body control modules and sensor interfaces.
  • Medical Devices: Used in portable medical devices and healthcare monitoring systems.
  • Security Systems: Utilized in alarm systems, access control units, and other security devices.

Features:

  • R8C CPU Core: 16-bit R8C CPU core for efficient processing.
  • Flash Memory: On-chip flash memory for program storage. Typically features 32KB of flash memory.
  • RAM: Integrated RAM for data storage, usually around 1.5KB.
  • Timers: Multiple 16-bit timers with various operating modes.
  • Serial Interfaces: Includes serial communication interfaces like UART, SPI, and I2C.
  • A/D Converter: Integrated analog-to-digital converter (ADC) for analog signal processing. Includes 10-bit resolution.
  • D/A Converter: Includes a Digital-to-Analog Converter (DAC)
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller with multiple interrupt sources.

Benefits:

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Small Footprint: Compact package options suitable for space-constrained applications.
  • Easy to Program: Supported by Renesas development tools, making programming straightforward.
  • Versatile Peripherals: Integrated peripherals reduce the need for external components.
  • Low Power Operation: Extends battery life in portable applications.

Additional Details:

The R5F21272SDFP operates on a voltage range of typically 2.7V to 5.5V. It comes in a QFP package. The microcontroller's integrated watchdog timer enhances system reliability by automatically resetting the device in case of software errors. The on-chip oscillator provides a stable clock source for the CPU and peripherals, and it can also be configured to use an external crystal oscillator for higher accuracy. Its brown-out detect circuit ensures proper operation even when the power supply voltage fluctuates. This microcontroller is a popular choice for a wide array of embedded applications due to its balance of performance, peripherals, and cost.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 963 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess