EN
  • EN
  • DE

R5F212A8SNFP

Part No R5F212A8SNFP
Manufacturer Renesas Electronics America
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241616-R5F212A8SNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F212A8SNFP CAD Model

Description

The R5F212A8SNFP is a microcontroller from the Renesas R8C/2x Series. It's a 16-bit single-chip microcontroller designed for embedded control applications. This particular part is known for its low power consumption and integration of various peripherals, making it suitable for a wide range of uses, including consumer electronics and industrial automation.

Applications

  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices.
  • Industrial Control: Employed in motor control, sensor interfacing, and process control systems.
  • Automotive Applications: Utilized in automotive subsystems for control and monitoring functions.
  • Medical Devices: Integrated into portable medical devices for data acquisition and processing.
  • Security Systems: Used in alarm systems, access control systems, and surveillance equipment.

Features

  • 16-bit R8C CPU Core: Provides efficient processing for embedded control tasks.
  • On-Chip Flash Memory: Includes flash memory for storing program code and data.
  • On-Chip RAM: Includes RAM for storing variables and temporary data.
  • Timers and Counters: Equipped with multiple timers and counters for timing and counting functions.
  • Serial Communication Interfaces: Provides UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Includes an analog-to-digital converter for analog signal acquisition.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable applications.

Benefits

  • High Performance: Enables efficient execution of embedded control tasks.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible Communication Options: Allows for easy communication with a variety of external devices.
  • Low Power Operation: Extends battery life in portable applications.
  • Compact Size: Allows for integration into small and lightweight devices.

Additional Details

The R5F212A8SNFP operates from a single power supply and offers a wide range of operating voltages. It is typically available in a small surface-mount package. Development tools, such as compilers, debuggers, and emulators, are available from Renesas and third-party vendors to assist in software development. The device's comprehensive feature set and low power consumption make it a popular choice for a wide range of embedded control applications where performance, integration, and power efficiency are important considerations. The specific flash and RAM memory sizes can vary based on the exact model. Be sure to consult the Renesas datasheet for detailed specifications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0113 $70.0565
11+ $11.4969 $126.4659
16+ $11.1377 $178.2032
22+ $10.7785 $237.1270
28+ $10.4193 $291.7404
38+ $9.3416 $354.9808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess