EN
  • EN
  • DE

R5F212BCSNFA

Part No R5F212BCSNFA
Manufacturer Renesas Electronics America
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241629-R5F212BCSNFA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F212BCSNFA CAD Model

Description

The R5F212BCSNFA is a microcontroller from the Renesas Electronics R8C/2x series. It's a compact, single-chip microcontroller designed for embedded control applications requiring low power consumption and a small footprint. This device integrates a CPU core, memory, and various peripherals, making it suitable for a wide range of tasks.

Applications

  • Consumer electronics
  • Industrial control
  • Home appliances
  • Security systems
  • Motor control

Features

  • R8C CPU core
  • 16KB Flash memory
  • 1KB RAM
  • Timers
  • Serial communication interfaces (UART, SPI, I2C)
  • A/D converter

Benefits

  • Low power consumption for extended battery life
  • Compact size for space-constrained applications
  • Integrated peripherals for reduced component count
  • Flexible serial communication options
  • Easy to program and debug

Additional Details

The R5F212BCSNFA features a 16-bit R8C CPU core, providing efficient performance for a variety of control tasks. It incorporates 16KB of Flash memory for program storage and 1KB of RAM for data storage. The integrated timers can be used for various timing and control functions, such as PWM generation and event counting. The serial communication interfaces, including UART, SPI, and I2C, enable communication with other devices and sensors.

The A/D converter allows the microcontroller to measure analog signals, such as temperature, pressure, and voltage. The R5F212BCSNFA operates from a single power supply and incorporates power-saving modes to minimize power consumption during idle periods. It is available in a small package, making it suitable for applications where space is limited. The Renesas e2 studio Integrated Development Environment (IDE) provides a comprehensive toolchain for developing and debugging applications for the R5F212BCSNFA.

This microcontroller is a versatile and cost-effective solution for a wide range of embedded control applications, offering low power consumption, a compact size, and a rich set of integrated peripherals. The R8C family is known for its ease of use and robust performance, making it a popular choice for both new designs and legacy system upgrades. The device's datasheet provides detailed information on the electrical characteristics, timing requirements, and programming options, which are essential for ensuring optimal performance and reliability in the intended application.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess