EN
  • EN
  • DE

R5F212G6SDFP

Part No R5F212G6SDFP
Manufacturer Renesas Electronics America
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241639-R5F212G6SDFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F212G6SDFP CAD Model

Description

The R5F212G6SDFP is a microcontroller from Renesas Electronics' R8C/2x Series. It is a compact, single-chip microcontroller that integrates a CPU core, memory, and various peripheral functions, designed for embedded control applications. The R8C family is known for its low power consumption and high performance, making it suitable for a wide range of applications.

Applications:

  • Consumer Electronics
  • Industrial Control Systems
  • Home Appliances
  • Automotive Subsystems
  • Motor Control
  • Security Systems

Features:

  • R8C CPU Core: High-performance 16-bit CPU core.
  • On-Chip Flash Memory: For program storage.
  • On-Chip RAM: For data storage.
  • Timers: Multiple timers for various timing and control functions.
  • Serial Communication Interfaces: UART, SPI, and I2C for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Low Power Consumption: Designed for battery-powered applications.

Benefits:

  • High Performance: Enables efficient execution of embedded control algorithms.
  • Flexible Peripheral Set: Provides a wide range of interfaces for connecting to external devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Package Size: Reduces the size and cost of the application board.
  • Easy to Program: Supported by a comprehensive set of development tools.

Additional Details:

The R5F212G6SDFP typically operates at a specific clock frequency, determined by an internal or external oscillator. The amount of on-chip flash and RAM memory varies depending on the specific model within the R8C/2x family. The microcontroller is often programmed using the C programming language and dedicated development tools provided by Renesas. Interrupt handling capabilities allow the microcontroller to respond quickly to external events. Detailed specifications, including memory size, clock frequency, pinout diagrams, and electrical characteristics, can be found in the manufacturer's datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0547 $61.6410
70+ $1.6863 $118.0410
110+ $1.6332 $179.6520
150+ $1.5812 $237.1800
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess