EN
  • EN
  • DE

R5F212K4SDFP

Part No R5F212K4SDFP
Manufacturer Renesas Electronics America
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241643-R5F212K4SDFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F212K4SDFP CAD Model

Description

The R5F212K4SDFP is a microcontroller from the Renesas R8C/2x Series. This microcontroller is designed for embedded applications requiring low power consumption and a wide range of peripherals. It is often used in consumer electronics, industrial control systems, and automotive applications.

Applications:

  • Consumer Electronics: Remote controls, small appliances, and toys.
  • Industrial Control: Motor control, sensor interfaces, and process automation.
  • Automotive: Body control modules, dashboard displays, and security systems.
  • Medical Devices: Portable monitoring equipment and diagnostic tools.
  • Security Systems: Alarm panels, access control systems, and surveillance equipment.

Features:

  • R8C CPU Core: High-performance 16-bit CPU core.
  • Low Power Consumption: Designed for energy-efficient operation.
  • On-Chip Memory: Includes Flash memory and RAM for program and data storage.
  • Timers: Multiple timers for timing and control applications.
  • Serial Interfaces: UART, SPI, and I2C for communication with peripherals.
  • Analog-to-Digital Converter (ADC): For converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): For converting digital signals to analog values.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices.

Benefits:

  • Versatile Performance: The R8C core provides sufficient processing power for a wide range of applications.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Reduced System Cost: On-chip memory and peripherals reduce the need for external components.
  • Simplified Development: Renesas provides development tools and software libraries to simplify the development process.
  • Flexible Communication Options: Serial interfaces enable easy communication with various peripherals and other devices.

Additional Details:

The R5F212K4SDFP typically comes in a LQFP (Low-profile Quad Flat Package). It operates on a voltage range of 2.7V to 5.5V. It has various interrupt sources for real-time applications. The debug interface allows for easy debugging and programming. Consult the Renesas website for complete specifications, application notes, and development tools. Power management modes allow for further power savings when the microcontroller is idle. The device is often compliant with industry standards for safety and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1377 $61.3770
23+ $5.0358 $115.8234
36+ $4.8787 $175.6332
49+ $4.7205 $231.3045
64+ $4.5634 $292.0576
85+ $4.0922 $347.8370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess