EN
  • EN
  • DE

R5F21336CDFP

Part No R5F21336CDFP
Manufacturer Renesas Electronics America
Description RENESAS MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1241653-R5F21336CDFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21336CDFP CAD Model

Description

The R5F21336CDFP is a microcontroller from the Renesas R8C/3x series. It is a compact, low-power, single-chip microcontroller designed for a wide range of embedded applications requiring efficient processing and low energy consumption. It features a high-performance CPU core, on-chip memory, and various peripherals, making it suitable for applications like motor control, industrial automation, and consumer electronics.

Applications:

  • Motor Control: BLDC motor control, stepper motor control, and servo motor control.
  • Industrial Automation: Programmable logic controllers (PLCs), sensors, and actuators.
  • Consumer Electronics: Remote controls, appliances, and gaming devices.
  • Healthcare Devices: Portable medical devices and patient monitoring systems.
  • Smart Home Applications: Lighting control, security systems, and thermostats.

Features:

  • CPU Core: R8C/Tiny series CPU core
  • Clock Speed: Up to 20 MHz
  • Flash Memory: 32 KB
  • RAM: 2 KB
  • Timers: Multiple 16-bit timers with various operating modes
  • Serial Communication: UART, SPI, and I2C interfaces
  • Analog-to-Digital Converter (ADC): 10-bit ADC with multiple channels
  • Digital-to-Analog Converter (DAC): Not included
  • I/O Ports: Up to 36 general-purpose I/O pins
  • Supply Voltage: 2.7V to 5.5V
  • Package: 48-pin LQFP

Benefits:

  • Efficient Processing: The R8C core provides sufficient processing power for a variety of embedded applications.
  • Low Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, minimizing system cost and size.
  • Flexible Communication Interfaces: Supports various communication protocols for interfacing with other devices.
  • Easy Development: Renesas provides a comprehensive suite of development tools and resources.
  • Cost-Effective Solution: Provides a balance of performance, features, and cost for a wide range of applications.

Additional Details:

The R5F21336CDFP is designed for real-time control and data acquisition applications. The integrated timers can be used for PWM generation, capture, and compare functions. The ADC allows for the measurement of analog signals, such as temperature, pressure, and voltage. The device operates over a temperature range of -40°C to +85°C. The package is a 48-pin Low Quad Flat Package (LQFP). Programming is typically done using a dedicated programmer via the on-chip debugging interface. The R8C family is known for its ease of use and extensive documentation.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,713 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess