EN
  • EN
  • DE

R5F21344CNFP

Part No R5F21344CNFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241656-R5F21344CNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21344CNFP CAD Model

Description

The R5F21344CNFP is a microcontroller from the Renesas R8C/3x series. This microcontroller is based on the R8C CPU core, known for its high-speed operation and efficient instruction set. It's designed for a variety of embedded applications requiring a balance of processing power, memory, and peripheral integration. The device is commonly used in consumer electronics, industrial control, and automotive systems.

Applications:

  • Consumer Electronics: Remote controls, audio players, and small appliances.
  • Industrial Control: Motor control, sensor interfaces, and data acquisition systems.
  • Automotive: Body control modules, dashboard displays, and security systems.
  • Medical Devices: Portable health monitors and diagnostic equipment.
  • Security Systems: Alarm systems, access control devices, and surveillance equipment.

Features:

  • R8C CPU Core: High-performance 16-bit CPU for efficient processing.
  • On-Chip Flash Memory: Includes a substantial amount of flash memory for program storage.
  • SRAM: Integrated SRAM for data storage and processing.
  • Timers: Multiple timers for accurate timing and control functions.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication.
  • A/D Converter: Analog-to-digital converter for sensor interfacing.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Low-Power Consumption: Designed for low power operation to extend battery life.

Benefits:

  • High Performance: Enables complex algorithms and real-time processing.
  • Versatile Peripheral Set: Provides a wide range of interfaces for various applications.
  • Reduced System Cost: Integrated peripherals reduce the need for external components.
  • Low Power Operation: Extends battery life in portable applications.
  • Easy Development: Supported by Renesas development tools and resources.

Technical Specifications:

The R5F21344CNFP microcontroller operates at a maximum frequency of 20 MHz. It features 64KB of flash memory and 4KB of SRAM. It includes multiple 16-bit timers, a 10-bit A/D converter with multiple channels, and serial communication interfaces such as UART, SPI, and I2C. The supply voltage range is typically 2.7V to 5.5V. It is available in a 48-pin LQFP package. The operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.4348 $130.4348
2+ $126.0870 $252.1740
3+ $113.0435 $339.1305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess