EN
  • EN
  • DE

R5F21366CNFP

Part No R5F21366CNFP
Manufacturer Renesas Electronics America
Catalog Misc Products
Description RENESAS MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834945-R5F21366CNFP
Ultra Librarian 3D Model Ultra Librarian R5F21366CNFP CAD Model

Description

The R5F21366CNFP is a microcontroller from the Renesas R8C/3x series. It is built around the R8C CPU core, known for its efficient 16-bit architecture, designed to provide a balance between performance and low-power operation. This MCU is well-suited for various embedded applications requiring compact size and cost-effectiveness.

Applications

  • Home Appliances: Control panels for washing machines, refrigerators, and microwave ovens.
  • Security Systems: Intrusion detection, access control systems.
  • Gaming Devices: Handheld game consoles, arcade machines.
  • Office Automation: Printers, scanners, and fax machines.

Features

  • R8C CPU Core: Efficient 16-bit processing core optimized for embedded control tasks.
  • On-Chip Flash Memory: Integrated flash memory enables easy programming and in-system firmware updates.
  • Internal RAM: Provides workspace for data manipulation and program execution.
  • Timers/Counters: Includes multiple timers for generating PWM signals, measuring time intervals, and counting events.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C for communication with external devices.
  • Analog-to-Digital Converter (ADC): Enables the measurement of analog signals from sensors and transducers.
  • Digital I/O Ports: General-purpose I/O pins for interfacing with external circuits.
  • Low-Power Modes: Offers various power-saving modes to extend battery life in portable applications.

Benefits

  • Cost-Effective Solution: Provides a good balance of performance and features at a competitive price point.
  • Simple Development: Supported by a comprehensive suite of development tools and documentation from Renesas.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Extended Battery Life: Low-power operation makes it suitable for battery-powered devices.
  • Flexible Peripheral Set: Offers a versatile set of peripherals to meet the needs of various applications.

Additional Details

The R5F21366CNFP operates within a specific voltage range and at a defined clock frequency. Memory capacity, number of I/O pins, and other technical specifications vary based on the specific package and configuration. Detailed information, including electrical characteristics, pin assignments, and timing diagrams, is available in the Renesas datasheet for this device. It is crucial to consult the datasheet for detailed design and implementation information.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess