EN
  • EN
  • DE

R5F2136CSNFP

Part No R5F2136CSNFP
Manufacturer Renesas Electronics America
Description RENESAS MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241677-R5F2136CSNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F2136CSNFP CAD Model

Description

The R5F2136CSNFP is a microcontroller from Renesas Electronics America, belonging to the R8C/2x Series. This microcontroller is designed for embedded applications requiring a balance of performance, low power consumption, and a compact footprint. It offers a range of peripherals and features making it suitable for diverse control and monitoring applications.

Applications

  • Consumer Electronics: Remote controls, small appliances, and personal electronics.
  • Industrial Control: Motor control, sensor interfacing, and data acquisition systems.
  • Healthcare Devices: Portable medical devices, patient monitoring systems.
  • Automotive Applications: Simple automotive control and monitoring systems, such as lighting or sensor interfaces.
  • Security Systems: Alarm systems, access control devices.

Features

  • R8C CPU Core: Efficient 16-bit CISC architecture.
  • Flash Memory: On-chip flash memory for program storage, allowing for easy updates.
  • RAM: Internal RAM for data storage during operation.
  • Timers: Multiple timers for various timing functions, including PWM generation and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for reading analog sensor data.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Low-Power Modes: Multiple low-power modes to minimize power consumption in battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling various events.

Benefits

  • Cost-Effective: Provides a good balance of features and performance at a competitive price.
  • Low Power Consumption: Extends battery life in portable applications.
  • Compact Size: Suitable for applications with limited space.
  • Ease of Use: Renesas provides development tools and resources to simplify software development.
  • Versatile: Suitable for a wide range of applications due to its rich peripheral set.

Additional Details

The R5F2136CSNFP typically operates at a relatively low voltage (e.g., 3.3V or 5V). The operating temperature range is generally industrial grade (-40°C to +85°C), making it suitable for harsh environments. The specific memory sizes (Flash and RAM) vary depending on the exact model. Package options include QFP and other small-footprint packages. Refer to the Renesas datasheet for detailed specifications, including memory sizes, clock speeds, and pinout information.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7577 $64.5462
14+ $8.8265 $123.5710
21+ $8.5505 $179.5605
28+ $8.2756 $231.7168
37+ $7.9995 $295.9815
49+ $7.1714 $351.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess