EN
  • EN
  • DE

R5F213G4ANE13SP

Part No R5F213G4ANE13SP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182185-R5F213G4ANE13SP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F213G4ANE13SP CAD Model

Description

The R5F213G4ANE13SP is a microcontroller from the Renesas R8C family, renowned for its efficient performance and low-power operation. This microcontroller is designed for a variety of embedded applications requiring precise control and communication capabilities. It offers a balance of processing power, memory, and peripheral integration to meet the needs of demanding applications.

Applications

  • Consumer Electronics: Remote controls, portable audio players, and small appliances.
  • Industrial Automation: Sensor monitoring, motor control, and process automation.
  • Medical Devices: Portable medical equipment and health monitoring systems.
  • Automotive Systems: Body control modules, dashboard displays, and security systems.
  • Security Systems: Alarm systems, access control systems, and surveillance equipment.

Features

  • CPU Core: R8C CPU core for efficient processing.
  • Memory: Integrated Flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers for PWM generation, event timing, and frequency measurement.
  • Communication Interfaces: UART, CSI, and I2C interfaces for serial communication.
  • Analog-to-Digital Converter (ADC): Built-in ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital data to analog signals.
  • I/O Ports: General-purpose I/O ports for interfacing with external devices.
  • Power Management: Low-power modes for minimizing power consumption in battery-powered applications.
  • Operating Voltage: Wide operating voltage range to accommodate different power supply requirements.

Benefits

  • High Performance: The R8C core provides sufficient processing power for demanding embedded applications.
  • Low Power Consumption: Enables extended battery life in portable devices and reduces energy costs.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Flexible Communication Options: Allows seamless communication with a variety of external devices.
  • Easy to Program: Supported by a comprehensive suite of development tools and software libraries.
  • Cost-Effective: Offers a competitive price point for budget-conscious applications.

Additional Details

The R5F213G4ANE13SP typically incorporates a watchdog timer for system stability and a power-on reset circuit for reliable startup. The exact specifications, such as memory capacity, clock frequency, and the number of I/O pins, can vary depending on the specific package and configuration. Detailed specifications can be found in the Renesas datasheet for this part number.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7854 $57.8540
25+ $4.7471 $118.6775
38+ $4.5981 $174.7278
52+ $4.4502 $231.4104
68+ $4.3024 $292.5632
90+ $3.8565 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,430 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess