EN
  • EN
  • DE

R5F213J2ANNP#U1 U1NF

Part No R5F213J2ANNP#U1 U1NF
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182190-R5F213J2ANNP#U1 U1NF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F213J2ANNP#U1 U1NF CAD Model

Description

The R5F213J2ANNP#U1 U1NF is a microcontroller from the Renesas R8C Family. It's engineered to deliver a combination of processing power, low-power operation, and extensive peripheral support. This makes it suitable for a variety of embedded applications where efficient code execution, low power consumption, and communication capabilities are essential. The #U1 U1NF likely refers to a specific production batch or packaging variation.

Applications

  • Consumer Electronics: Remote controls, portable audio players, and home appliances.
  • Industrial Control: Sensor monitoring, motor control, and process automation systems.
  • Medical Devices: Portable medical instruments and patient monitoring equipment.
  • Automotive Systems: Body control modules, dashboard displays, and security systems.
  • Security Systems: Alarm systems, access control systems, and surveillance equipment.

Features

  • CPU Core: R8C CPU core for efficient processing.
  • Memory: On-chip Flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers for generating PWM signals, measuring time intervals, and triggering events.
  • Communication Interfaces: UART, CSI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Built-in ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital data to analog signals.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Power Management: Low-power modes for minimizing power consumption in battery-powered applications.
  • Operating Voltage: Wide operating voltage range to accommodate different power supply requirements.

Benefits

  • High Performance: The R8C core offers substantial processing power for various embedded tasks.
  • Low Power Consumption: Optimized for low power, prolonging battery life in portable devices.
  • Integrated Peripherals: Reduces external component count, saving on board space and cost.
  • Flexible Communication: Versatile communication interfaces enable seamless integration.
  • Ease of Programming: Supported by comprehensive development tools for simplified coding.
  • Cost-Effective: Provides a competitive price point for budget-conscious applications.

Additional Details

The R5F213J2ANNP#U1 U1NF typically incorporates features such as a watchdog timer for system reliability and a power-on reset circuit for dependable startup. Specific specifications, including memory capacity, clock speed, and I/O pin count, can differ based on the specific package and configuration. For precise details, consult the Renesas datasheet for this part number.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess