EN
  • EN
  • DE

R5F2L387BNFP

Part No R5F2L387BNFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description RENESAS MCU R8C FAMILY / R8C/Lx SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1241686-R5F2L387BNFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F2L387BNFP CAD Model

Description

The R5F2L387BNFP is a microcontroller unit (MCU) from Renesas Electronics' RL78/F23 series. This series is known for its low power consumption, high performance, and rich peripheral set, making it suitable for a wide range of industrial and consumer applications.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and sensor networks.
  • Consumer Electronics: Found in appliances, remote controls, and smart home devices.
  • Healthcare: Employed in portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Metering: Used in smart meters for electricity, water, and gas.
  • Building Automation: Integrated into HVAC systems, lighting control, and security systems.

Features

  • RL78 CPU Core: Based on Renesas' RL78 core, delivering high performance with low power consumption.
  • Flash Memory: Embedded flash memory for program storage, providing flexibility and allowing for over-the-air updates.
  • RAM: Internal RAM for data storage during program execution.
  • Timers: Multiple timers for various timing and control functions, including PWM generation and input capture.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication with other devices.
  • ADC: Analog-to-digital converter for converting analog signals to digital data.
  • DAC: Digital-to-analog converter for converting digital data to analog signals.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Operating Voltage: Wide operating voltage range to accommodate various power supply configurations.
  • Temperature Range: Extended temperature range for reliable operation in harsh environments.

Benefits

  • High Performance: The RL78 core delivers sufficient processing power for demanding applications.
  • Low Power Consumption: Extends battery life in portable devices and reduces energy costs in other applications.
  • Versatile Peripherals: The rich set of peripherals allows for flexible system design and integration.
  • Cost-Effective: Provides a balance of performance, features, and cost.
  • Easy Development: Supported by Renesas' comprehensive development tools and resources.
  • Reliable Operation: Designed for reliable operation in a wide range of environments.

Technical Specifications

The specific technical specifications, such as memory size, clock speed, and number of I/O pins, vary depending on the specific package and configuration of the R5F2L387BNFP. Refer to the Renesas datasheet for detailed specifications.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess