EN
  • EN
  • DE

R5F3651ENFC#U0

Part No R5F3651ENFC#U0
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description 16-bit Microcomputers (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Number of Pins 128
RoHS Compliant
Win Source Part Number 1003871-R5F3651ENFC#U0
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F3651ENFC#U0 CAD Model

Description

The R5F3651ENFC#U0 is a microcontroller unit (MCU) belonging to the M16C family manufactured by Renesas Electronics. This MCU is designed for embedded control applications that require efficient processing and moderate power consumption. The M16C architecture provides a balance between performance and power efficiency, making it well-suited for a variety of industrial and consumer applications.

Applications:

  • Motor control: In applications such as fans, pumps, and small appliances.
  • Consumer electronics: Such as remote controls, audio players, and lighting systems.
  • Industrial automation: Including programmable logic controllers (PLCs), sensor interfaces, and data loggers.
  • Office automation: In devices like printers, scanners, and fax machines.
  • Security systems: Including alarm systems, access control, and surveillance equipment.

Features:

  • M16C CPU Core: A 16-bit CISC (Complex Instruction Set Computing) core known for its efficient code execution.
  • Memory: Integrated Flash memory for program storage and RAM for data manipulation.
  • Timers: Multiple timers/counters with various operating modes for timing control and event counting.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors and signals.
  • D/A Converter: Digital-to-analog converter for generating analog control signals.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices and components.
  • Interrupt Controller: Flexible interrupt controller for handling external and internal interrupts.

Benefits:

  • Efficient Performance: Provides sufficient processing power for a variety of embedded control tasks.
  • Low Power Consumption: Designed for moderate power consumption, suitable for battery-powered applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexibility: Suitable for a wide range of applications due to its versatile feature set.
  • Robust Architecture: The M16C architecture is known for its reliability and stability.

Additional Details:

The R5F3651ENFC#U0 microcontroller features a variety of power-saving modes to further reduce power consumption in low-activity periods. It operates within a specified voltage and temperature range, ensuring reliable performance in various operating conditions. The microcontroller is supported by Renesas' development tools, including compilers, debuggers, and emulators, which facilitate software development and debugging. The package type and pinout are designed for easy integration into various PCB layouts.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess