EN
  • EN
  • DE

R5F61725FPV

Part No R5F61725FPV
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 086076-R5F61725FPV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F61725FPV CAD Model

Description

The R5F61725FPV is a microcontroller unit (MCU) manufactured by Renesas Electronics. It belongs to the R8C family of microcontrollers, known for their compact size, low power consumption, and integrated peripherals. These microcontrollers are suitable for a range of embedded applications that require efficient processing and versatile connectivity.

Applications:

  • Consumer Electronics: Remote controls, toys, and small electronic appliances.
  • Industrial Control Systems: Monitoring devices, simple automation, and sensor interfaces.
  • Healthcare Devices: Portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Automotive Subsystems: Interior lighting control, seat adjustment systems, and mirror control.
  • IoT Devices: Sensor nodes, wearable devices, and connected appliances requiring low power operation.

Features:

  • R8C CPU Core: Utilizes the Renesas R8C CPU core, providing efficient instruction execution and low power characteristics.
  • Flash Memory: On-chip flash memory allows for easy program storage and updates.
  • RAM: Internal RAM provides memory for data storage and program execution.
  • Timers: Multiple timers and counters support a variety of functions, including PWM generation and input capture.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces enable communication with external devices and peripherals.
  • A/D Converter: An analog-to-digital converter enables the microcontroller to interface with analog sensors.
  • I/O Ports: General-purpose input/output ports facilitate control of external devices and interaction with the environment.
  • Low Power Modes: Various low power modes are available to minimize power consumption in battery-powered or energy-sensitive applications.

Benefits:

  • Low Power Consumption: Minimizes energy use, making it suitable for battery-powered devices and energy-efficient applications.
  • Compact Size: Enables integration into space-constrained applications and portable devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and reducing cost.
  • Flexible Communication Options: Supports a wide range of communication protocols for interfacing with various devices.
  • Simplified Development: Renesas provides development tools and resources to streamline the software development process.
  • Cost-Effectiveness: Offers a balance of features and performance at a competitive price.

The R5F61725FPV is typically available in a QFP (Quad Flat Package) or similar surface-mount package. Detailed technical specifications, including voltage requirements, temperature ranges, and pinout information, can be found in the official Renesas datasheet for the R8C family. Its feature set makes it a versatile option for various embedded control and monitoring applications.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3181 $61.5905
12+ $10.1074 $121.2888
18+ $9.7909 $176.2362
25+ $9.4756 $236.8900
32+ $9.1603 $293.1296
43+ $8.2121 $353.1203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess