EN
  • EN
  • DE

R5F64206KFB#X0

Part No R5F64206KFB#X0
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1179533-R5F64206KFB#X0
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F64206KFB#X0 CAD Model

Description

The R5F64206KFB#X0 is a microcontroller from Renesas Electronics, belonging to the RX600 series. This high-performance 32-bit microcontroller is designed for a wide range of applications, providing advanced processing capabilities, extensive peripherals, and excellent energy efficiency.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), industrial robots, and motor control systems.
  • Home Appliances: Integrated into washing machines, refrigerators, and other smart home appliances.
  • Medical Devices: Provides control and processing functions for medical equipment such as patient monitors and diagnostic devices.
  • Automotive Systems: Used in automotive body control modules, infotainment systems, and engine control units.
  • Building Automation: Integrated into HVAC systems, lighting control systems, and security systems.

Features

  • 32-bit RX CPU Core: High-performance RX CPU core delivers excellent processing power.
  • Flash Memory: Includes on-chip flash memory for program storage.
  • SRAM: Incorporates static RAM for data storage.
  • Timers and Counters: Provides multiple timers and counters for precise timing and event management.
  • Communication Interfaces: Offers UART, SPI, I2C, and CAN interfaces for versatile communication options.
  • A/D and D/A Converters: Includes analog-to-digital and digital-to-analog converters for analog signal processing.
  • Ethernet and USB Interfaces: Supports Ethernet and USB connectivity for network and peripheral communication.

Benefits

  • High Performance: 32-bit core enables efficient execution of complex algorithms.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Flexible Communication: Supports various communication protocols for seamless interfacing with different devices.
  • Energy Efficiency: Designed for low-power operation, extending battery life in portable applications.
  • Enhanced Security: Includes security features for protecting data and preventing unauthorized access.

Additional Details

The R5F64206KFB#X0 microcontroller operates with a supply voltage range and includes a variety of I/O ports for interfacing with external devices. The device supports a wide range of operating temperatures and is available in various package options. This microcontroller is designed to provide a reliable and versatile solution for demanding embedded applications, ensuring efficient and precise control of various systems.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Radiall USA, Inc.
Need more? Email Us
PLX
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,277 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess