EN
  • EN
  • DE

R5S7262ZD144FPU#V0

Part No R5S7262ZD144FPU#V0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182311-R5S7262ZD144FPU#V0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5S7262ZD144FPU#V0 CAD Model

Description

The R5S7262ZD144FPU#V0 is a system-on-chip (SoC) from Renesas Electronics America, belonging to the RZ/A2M series of microprocessors (MPUs). These MPUs are designed to deliver high performance with low power consumption, making them ideal for a wide range of embedded applications requiring sophisticated human-machine interfaces (HMIs) and high-speed processing.

Applications

  • Industrial control systems: HMIs, machine vision, and robotics.
  • Consumer electronics: High-end appliances, multimedia devices, and gaming consoles.
  • Medical devices: Diagnostic equipment, patient monitoring systems, and imaging devices.
  • Building automation: HVAC control, security systems, and smart lighting.
  • Automotive: Infotainment systems, instrument clusters, and advanced driver-assistance systems (ADAS).

Features

  • Arm Cortex-A9 core: Provides high-performance processing capabilities.
  • Integrated graphics processing unit (GPU): Enables rich and responsive graphical user interfaces.
  • Extensive connectivity options: Includes Ethernet, USB, CAN, and serial interfaces.
  • Large on-chip memory: Reduces the need for external memory, lowering system cost and power consumption.
  • Advanced security features: Protects against unauthorized access and data breaches.
  • Image Processing: Integrated image processing functions accelerate image recognition and processing functions.

Benefits

  • Improved performance: Enables faster processing speeds and smoother user experiences.
  • Reduced power consumption: Extends battery life in portable devices and lowers operating costs.
  • Lower system cost: Reduces the need for external components.
  • Faster time to market: Simplifies development with comprehensive software and hardware support.
  • Enhanced security: Protects against cyber threats.

Additional Details

The R5S7262ZD144FPU#V0 features a Cortex-A9 core operating at speeds up to 528 MHz. It integrates a PowerVR SGX531 GPU for advanced graphics rendering. It also incorporates various peripherals, including multiple UARTs, SPI, I2C, and a CAN interface. The device supports various memory interfaces, including DDR3 and NAND flash. Its operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess