EN
  • EN
  • DE

R7F701314EAFP

Part No R7F701314EAFP
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description High-end Automotive Microcomputers for Chassis System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087501-R7F701314EAFP
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7F701314EAFP CAD Model

Description

The R7F701314EAFP is a microcontroller (MCU) from Renesas Electronics America, belonging to the Renesas Synergy™ S3 series. This series is designed for applications requiring higher performance and more advanced features compared to the S1 series. It offers a robust solution for embedded systems that need efficient processing, integrated peripherals, and enhanced security. This particular model is based on an ARM Cortex-M4 core with a Floating Point Unit (FPU), providing increased computational power for complex algorithms and signal processing.

Applications:

  • Industrial control systems
  • Motor control applications
  • Human-Machine Interfaces (HMIs)
  • Building automation
  • Healthcare devices
  • Advanced metering infrastructure (AMI)

Features:

  • ARM Cortex-M4 Core with FPU: Offers high performance and efficient floating-point calculations.
  • Extensive Peripheral Set: Includes various communication interfaces like Ethernet, CAN, USB, UART, SPI, I2C, as well as advanced analog peripherals such as ADCs and DACs.
  • Advanced Security Features: Implements hardware-based security mechanisms for secure boot, encryption, and protection against unauthorized access.
  • Low Power Modes: Supports multiple low-power modes for optimized energy consumption.
  • Renesas Synergy™ Platform: Fully supported by the Renesas Synergy™ platform, providing a comprehensive suite of software tools, middleware, and RTOS integration.
  • Flash Memory: Internal Flash memory for program and data storage.
  • SRAM: Internal SRAM for high-speed data access and processing.

Benefits:

  • Higher Performance: The ARM Cortex-M4 core delivers significant processing power for demanding applications.
  • Enhanced Security: Hardware-based security features protect sensitive data and prevent unauthorized access.
  • Reduced Development Time: The Renesas Synergy™ platform simplifies development with pre-integrated software components and tools.
  • Optimized Power Consumption: Low-power modes extend battery life and reduce energy costs.
  • Cost-Effective Solution: Provides a powerful and feature-rich solution at a competitive price point.

Additional Details:

The R7F701314EAFP typically comes in a QFP (Quad Flat Package) or similar surface-mount package. The operating voltage range is generally between 2.7V and 3.6V. Specific flash memory and SRAM sizes depend on the exact configuration of the device; consult the Renesas documentation for details. The Renesas Synergy™ Software Package (SSP) is crucial for development, providing drivers, middleware, and RTOS integration to fully leverage the microcontroller's capabilities.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Runic Technology
Lowest to $0.2254
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.7284 $129.7284
2+ $125.5439 $251.0878
3+ $121.3593 $364.0779
4+ $108.8045 $435.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess