EN
  • EN
  • DE

R7S721000VCFP#AA1

Part No R7S721000VCFP#AA1
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 256LQFP / ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Renesas Electronics America Inc
Series RZ/A1H
Package Tray
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers SDRAM, SRAM
Graphics Acceleration Yes
Display & Interface Controllers DVD, VDC
Ethernet 10/100Mbps (1), 100Mbps (1)
USB USB 2.0 (2)
Voltage - I/O 1.2V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 256-LQFP
Supplier Device Package 256-LQFP (28x28)
Additional Interfaces CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI
Base Product Number R7S721000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names R7S721000VCFP#AA0,-1161-R7S721000VCFP#AA1,R7S721000VCFP#AA0-ND
Standard Package 24
Win Source Part Number 1226311-R7S721000VCFP#AA1
Ultra Librarian 3D Model Ultra Librarian R7S721000VCFP#AA1 CAD Model

Description

The Renesas Electronics America RZ/A1H is a microprocessor with a medium popularity.

  • Series: RZ/A1H
  • Number of Cores: 1
  • Bus Width: 32-bit
  • Core Processor: ARM Cortex-A9
  • Processor Speed: 400MHz
  • Co-Processors: Multimedia
  • DSP: NEON MPE
  • RAM Controllers: SDRAM, SRAM
  • Graphics Acceleration: Yes
  • Display Controllers: DVD, VDC
  • Ethernet: 10/100Mbps (1), 100Mbps (1)
  • USB: USB 2.0 (2)
  • Voltage for I/O: 1.2V, 3.3V
  • Additional Interfaces: CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI
  • Minimum Operating Temperature: -40°C
  • Maximum Operating Temperature: 85°C
  • Manufacturer: Renesas Electronics America

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8137 $81.6274
3+ $33.4882 $100.4646
5+ $32.4417 $162.2085
7+ $31.3952 $219.7664
9+ $30.3487 $273.1383
12+ $27.2092 $326.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess