EN
  • EN
  • DE

R8A02036A00FP#RF0Z

Part No R8A02036A00FP#RF0Z
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003872-R8A02036A00FP#RF0Z
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R8A02036A00FP#RF0Z CAD Model

Description

The R8A02036A00FP#RF0Z is a system-on-chip (SoC) device from Renesas Electronics, likely part of the RZ/A family. These devices typically integrate an ARM Cortex-A series processor core with a variety of peripherals, making them suitable for applications requiring a balance of processing power and low power consumption, such as human-machine interfaces (HMIs) and embedded vision systems.

Applications:

  • Human-Machine Interfaces (HMIs): Used in industrial control panels, home automation systems, and automotive infotainment systems.
  • Embedded Vision Systems: Employed in applications like machine vision, surveillance cameras, and image recognition systems.
  • Industrial Automation: Found in programmable logic controllers (PLCs), motor controllers, and sensor interfaces.
  • Consumer Electronics: Including digital signage, portable media players, and gaming devices.
  • Healthcare Devices: Used in medical imaging equipment, patient monitoring systems, and diagnostic tools.

Features:

  • ARM Cortex-A Core: Likely features an ARM Cortex-A series processor (e.g., Cortex-A9) for high-performance processing.
  • Memory Interface: Supports external memory such as DDR3 SDRAM for storing large amounts of data and program code.
  • Graphics Processing Unit (GPU): Integrated GPU for accelerating graphics rendering and display operations.
  • Display Controller: Supports various display interfaces such as LCD and HDMI for connecting to external displays.
  • Communication Interfaces: Includes Ethernet, USB, UART, SPI, and I2C interfaces for communication with other devices.
  • Camera Interface: Provides an interface for connecting to camera modules for image and video capture.
  • Timers: Multiple timers for precise timing control and event management.
  • Security Features: May include hardware security features such as encryption accelerators and secure boot.

Benefits:

  • High Performance: Delivers high processing power for demanding applications.
  • Integrated Graphics: Enables smooth and responsive graphical user interfaces.
  • Connectivity: Provides a wide range of communication interfaces for connecting to various devices and networks.
  • Scalability: Can be used in a variety of applications, from low-power embedded systems to high-performance industrial devices.
  • Reduced System Cost: Integrates many functions into a single chip, reducing the need for external components.

Additional Details:

The R8A02036A00FP#RF0Z device is typically supported by Renesas' software development tools, including compilers, debuggers, and operating system support packages (BSPs). It often includes power management features to optimize power consumption in different operating modes. The device is typically available in a surface-mount package for easy integration into PCB designs.

You May Also Be Interested in

Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess