EN
  • EN
  • DE

R8A20410BG-G

Part No R8A20410BG-G
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Network Search Engines (NSE’s)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087542-R8A20410BG-G
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R8A20410BG-G CAD Model

Description

The R8A20410BG-G is a system-on-chip (SoC) from Renesas Electronics America, primarily designed for automotive applications, particularly in-vehicle infotainment (IVI) and advanced driver-assistance systems (ADAS). This high-performance processor integrates multiple processing cores and peripherals to handle complex tasks related to multimedia processing, connectivity, and real-time control.

Applications:

  • In-Vehicle Infotainment (IVI) Systems: Managing navigation, audio, video, and connectivity features within vehicles.
  • Advanced Driver-Assistance Systems (ADAS): Supporting functionalities such as adaptive cruise control, lane departure warning, and automatic emergency braking.
  • Digital Cockpits: Integrating instrument cluster displays and central information displays into a unified system.
  • Telematics Units: Providing vehicle tracking, diagnostics, and communication capabilities.

Features:

  • High-Performance CPU Cores: Equipped with ARM Cortex-A series cores for running applications and operating systems efficiently.
  • GPU: Integrated graphics processing unit (GPU) for rendering high-resolution displays and accelerating graphics-intensive applications.
  • Video Processing Unit: Dedicated hardware for encoding and decoding video streams, supporting various video formats and resolutions.
  • Connectivity Interfaces: Includes interfaces such as Ethernet, USB, CAN, and UART for connecting to other devices and networks.
  • Memory Interfaces: Supports various memory types, including DDR and flash memory, for storing program code and data.
  • Security Features: Implements hardware-based security mechanisms to protect against unauthorized access and data breaches.
  • Peripheral Interfaces: Incorporates a wide range of peripheral interfaces such as I2C, SPI, and GPIO for interacting with external sensors and actuators.

Benefits:

  • Enhanced Performance: The combination of multiple CPU cores and a powerful GPU enables the R8A20410BG-G to deliver high performance for demanding automotive applications.
  • Improved System Integration: The integration of various processing units and peripherals into a single chip reduces the complexity and cost of system design.
  • Increased Reliability: Designed for automotive environments, the R8A20410BG-G is robust and reliable, ensuring stable operation under harsh conditions.
  • Reduced Power Consumption: Optimizations in the chip's architecture minimize power consumption, extending battery life in automotive applications.
  • Enhanced Security: Hardware-based security features protect sensitive data and prevent unauthorized access, ensuring the integrity of the system.

Additional Details:

The R8A20410BG-G typically supports various operating systems such as Linux and Android, providing a flexible platform for software development. Its compatibility with industry-standard software libraries and development tools simplifies the process of creating and deploying automotive applications. It is designed to meet the stringent requirements of automotive safety standards, such as ISO 26262.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess