EN
  • EN
  • DE

R8A20422BG

Part No R8A20422BG
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 289960-R8A20422BG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R8A20422BG CAD Model

Description

The R8A20422BG is a system-on-chip (SoC) manufactured by Renesas Electronics America, designed primarily for automotive applications. It serves as a powerful processing unit suitable for advanced in-vehicle infotainment (IVI) systems and various other automotive control and monitoring functions.

Applications:

  • In-Vehicle Infotainment (IVI): Seamlessly integrates navigation, multimedia, and connectivity for an enhanced driver and passenger experience.
  • Digital Cockpits: Powers interactive digital displays within the vehicle, providing crucial information and controls.
  • Advanced Driver-Assistance Systems (ADAS): Supports image processing and sensor fusion for features such as lane departure warning and adaptive cruise control.
  • Telematics Units: Enables vehicle tracking, remote diagnostics, and over-the-air (OTA) updates.

Features:

  • High-Performance Multi-Core CPU: Allows for efficient execution of complex tasks and parallel processing.
  • Advanced Graphics Processing Unit (GPU): Delivers stunning visuals and supports high-resolution displays.
  • Comprehensive Peripheral Interfaces: Includes CAN, Ethernet, USB, and other interfaces to connect with various vehicle systems.
  • Integrated Security Features: Provides hardware-based security mechanisms to protect against cyber threats.
  • Optimized Power Management: Minimizes power consumption to meet the demanding requirements of automotive environments.

Benefits:

  • Improved User Experience: Provides a responsive and intuitive interface for infotainment and control systems.
  • Enhanced Safety: Enables advanced driver-assistance features that contribute to safer driving.
  • Reduced System Complexity: Integration simplifies design and reduces the number of components needed.
  • Faster Development Cycles: Provides a stable and pre-validated platform for automotive applications.
  • Robust Performance: Designed to withstand the harsh conditions of automotive environments.

Additional Details:

The R8A20422BG typically features ARM Cortex-A series CPUs along with a dedicated GPU. Memory interface support often includes DDR3/DDR4. Specific clock speeds, core configurations, and memory capacities depend on the exact configuration and should be confirmed in the Renesas datasheet. The device often supports hardware acceleration for video encoding and decoding to optimize multimedia performance. Designed to meet rigorous automotive industry standards for quality and reliability, the R8A20422BG provides a reliable and efficient processing solution for a wide range of automotive applications.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess