EN
  • EN
  • DE

R8A27102BG#U0

Part No R8A27102BG#U0
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232497-R8A27102BG#U0
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R8A27102BG#U0 CAD Model

Description

The Renesas Electronics America R8A27102BG#U0 is a high-performance microcontroller unit (MCU) belonging to the RZ/A series. These MCUs are designed for applications requiring high processing power, large memory capacity, and rich peripheral interfaces. The R8A27102BG#U0 incorporates an ARM Cortex-A9 processor core, offering excellent performance for graphics processing, human-machine interfaces (HMIs), and real-time control applications.

Applications

  • Industrial automation systems
  • Human-machine interfaces (HMIs)
  • Embedded graphics displays
  • Automotive infotainment systems
  • Medical imaging equipment

Features

  • ARM Cortex-A9 processor core
  • High clock frequency
  • Large on-chip RAM and Flash memory
  • Extensive peripheral interfaces (USB, Ethernet, CAN, etc.)
  • Graphics processing unit (GPU)
  • Real-time clock (RTC)

Benefits

  • High processing power for complex applications
  • Large memory capacity for storing code and data
  • Versatile connectivity options for interfacing with various devices
  • Enhanced graphics performance for rich user interfaces
  • Real-time capabilities for precise control applications

Additional Details

The R8A27102BG#U0 typically operates at a clock frequency of several hundred MHz. It includes a variety of peripheral interfaces, such as USB, Ethernet, CAN, UART, SPI, and I2C, enabling connectivity to a wide range of external devices. The integrated GPU accelerates graphics rendering, allowing for smooth and responsive user interfaces. The MCU also features a real-time clock (RTC) for timekeeping and event scheduling. Power management features are incorporated to minimize power consumption in battery-powered applications. The device is typically available in a BGA (Ball Grid Array) package for high-density board mounting. Specific details regarding memory sizes, clock frequency, and peripheral configurations can be found in the product datasheet.

You May Also Be Interested in

Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess