EN
  • EN
  • DE

R8A66597DFP#RB1S

Part No R8A66597DFP#RB1S
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Description IC CONTROLLER USB 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Protocol USB
Purpose Host Controller
Standards USB 2.0
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 80-LQFP (10x10)
Win Source Part Number 125582-R8A66597DFP#RB1S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R8A66597DFP#RB1S CAD Model

Description

The Renesas Electronics America R8A66597DFP#RB1S is an integrated circuit that belongs to the category of USB host controllers.

  • Popularity: medium
  • Supply and Demand: balanced
  • Manufacturer: Renesas Electronics America
  • Win Source Part Number: 125582-R8A66597DFP#RB1S
  • Operating Supply Voltage: 1.8V and 3.3V
  • Operating Temperature: -40°C to 85°C
  • Standard: USB 2.0
  • Case/Package: 80-LQFP (10x10)

You May Also Be Interested in

Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess