EN
  • EN
  • DE

RD2.0S-T1

Part No RD2.0S-T1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 291771-RD2.0S-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.0S-T1 CAD Model

Description

The RD2.0S-T1 is a Zener diode manufactured by Renesas Electronics America, designed to provide a stable voltage reference for voltage regulation and overvoltage protection applications. The 'S' designation may indicate a specific characteristic or improvement over a standard part, and the 'T1' suffix likely relates to its packaging or tolerance.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and electronic circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Shaping voltage waveforms by limiting the voltage to a specific level.
  • Reference Voltage Generation: Providing a stable voltage reference for comparators and other circuits.

Features:

  • Zener Voltage: Typically 2.0V. The reverse voltage at which the diode begins to conduct.
  • Low Reverse Leakage Current: Minimizes power consumption and improves circuit efficiency.
  • Sharp Breakdown Characteristics: Provides a well-defined and predictable voltage regulation point.
  • High Surge Current Capability: Withstands transient voltage surges without damage.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards. The 'T1' suffix likely indicates tape and reel packaging or a specific tolerance. The 'S' may indicate a specific performance characteristic.

Benefits:

  • Stable Voltage Output: Ensures reliable operation of connected circuits by maintaining a consistent voltage level.
  • Protection Against Voltage Spikes: Prevents damage to sensitive electronic components.
  • Simple Circuit Integration: Easy to incorporate into existing circuits, requiring minimal additional components.
  • Cost-Effective Solution: Provides a low-cost method for voltage regulation and protection.
  • Automated Assembly: The surface mount package and likely tape and reel configuration enable efficient manufacturing processes.

Additional Details:

The RD2.0S-T1 is usually available in a small surface-mount package, like SOD-323. The manufacturer's datasheet will contain details such as reverse current, power dissipation, operating temperature range, the meaning of 'S' and 'T1', and specific mounting instructions. Always consult the datasheet for accurate electrical characteristics and application guidelines.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess