The F25L32PA-50PAG is a 32M-bit (4M-byte) CMOS Flash memory device organized as 4,194,304 bytes. This device features a serial peripheral interface (SPI) and software protocol allowing operation on a simple three-wire bus. The device supports SPI modes 0 and 3 and is designed for high-performance, low-power applications requiring non-volatile storage.
Applications:
- Embedded Systems
- Industrial Control
- Networking Equipment
- Consumer Electronics (e.g., set-top boxes, digital cameras)
- IoT Devices
- Storage of firmware, configuration data, and user data
Features:
- 32M-bit (4M-byte) capacity
- Standard SPI interface (Serial Peripheral Interface)
- Supports SPI modes 0 and 3
- Fast read access time (e.g., 50MHz)
- Low power consumption
- Write protect feature
- Small outline package
Benefits:
- Provides a reliable and cost-effective solution for non-volatile data storage.
- Simple SPI interface simplifies system design and reduces BOM cost.
- Fast read access time ensures quick data retrieval.
- Low power consumption makes it suitable for battery-powered applications.
- Write protect feature prevents accidental data corruption.
- Small package size saves board space.
Additional Details:
The F25L32PA-50PAG operates from a single 2.7V to 3.6V power supply. This particular part number (F25L32PA-50PAG) signifies a specific speed grade (-50 likely referring to 50MHz) and package type (PAG). For exact specifications, refer to the official Elite Semiconductor Memory Technology Inc. datasheet, including timing characteristics, endurance ratings, and operating temperature range. The SPI interface allows easy integration with microcontrollers and processors. The device is commonly used for storing boot code, configuration parameters, and data logging information.