EN
  • EN
  • DE

RD2.0UH-T1

Part No RD2.0UH-T1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 291773-RD2.0UH-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.0UH-T1 CAD Model

Description

The RD2.0UH-T1 is a Zener diode manufactured by Renesas Electronics America. It's designed to provide a stable voltage reference for voltage regulation, overvoltage protection, and other similar applications. The 'UH' designation likely refers to a specific characteristic or feature, and the 'T1' suffix probably indicates a specific packaging configuration, tolerance, or production lot.

Applications:

  • Voltage Regulation: Used in power supplies and other circuits to maintain a stable output voltage.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Shapes voltage waveforms by limiting the voltage to a specific level.
  • Reference Voltage Generation: Provides a stable voltage reference for measurement and comparison circuits.

Features:

  • Zener Voltage: Typically 2.0V. The reverse voltage at which the diode begins to conduct.
  • Low Reverse Leakage Current: Minimizes power loss and improves circuit efficiency.
  • Sharp Breakdown Characteristics: Provides a well-defined and predictable voltage regulation point.
  • High Surge Current Capability: Withstands transient voltage surges without damage.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards. The 'T1' suffix likely indicates tape and reel packaging or a specific tolerance. The 'UH' likely denotes a specific performance enhancement or feature.

Benefits:

  • Stable Voltage Output: Ensures reliable operation of connected circuits by maintaining a consistent voltage level.
  • Protection Against Voltage Spikes: Prevents damage to sensitive electronic components.
  • Simple Circuit Design: Easy to integrate into existing circuits, requiring minimal additional components.
  • Cost-Effective Solution: Provides a low-cost method for voltage regulation and protection.
  • Automated Assembly: The surface mount package and likely tape and reel configuration enables efficient manufacturing processes.

Additional Details:

The RD2.0UH-T1 is generally available in a small surface-mount package, such as SOD-323. Refer to the manufacturer's datasheet for details regarding reverse current, power dissipation, operating temperature range, and the meanings of 'UH' and 'T1'. The datasheet provides accurate electrical characteristics, application guidelines, and handling precautions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess