EN
  • EN
  • DE

RD30FM-T2-AZ/JM

Part No RD30FM-T2-AZ/JM
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835173-RD30FM-T2-AZ/JM
Ultra Librarian 3D Model Ultra Librarian RD30FM-T2-AZ/JM CAD Model

Description

The RD30FM-T2-AZ/JM is a silicon MOSFET power transistor manufactured by Renesas Electronics America. It's designed for VHF power amplifier applications. This transistor is built for robust and reliable performance in demanding RF environments.

Applications:

  • VHF high-power amplifiers
  • Mobile communication systems
  • Land mobile radio
  • Amateur radio equipment
  • Industrial RF applications

Features:

  • High power gain: Provides substantial amplification of input signals.
  • High efficiency: Operates with excellent efficiency, minimizing power consumption and heat generation.
  • Low distortion: Designed to minimize signal distortion, ensuring high signal integrity.
  • Excellent thermal stability: Maintains stable performance across a wide temperature range.
  • MOSFET technology: Utilizes MOSFET technology for high-speed switching and low drive power.

Benefits:

  • Improved signal strength: Amplifies weak signals for enhanced transmission range and clarity.
  • Reduced power consumption: High efficiency reduces power consumption, prolonging battery life in portable devices.
  • Enhanced signal quality: Low distortion provides clear and accurate signal reproduction.
  • Reliable operation: Robust design ensures reliable performance in harsh environments.
  • Simplified circuit design: Easy to integrate into various amplifier designs.

Additional Details:

The RD30FM-T2-AZ/JM is typically supplied in a flange-mount package for efficient heat dissipation. It is engineered to deliver high output power with excellent gain characteristics. This makes it suitable for VHF communication systems requiring reliable and efficient power amplification.

Technical Specifications (Typical):

  • Frequency: Up to 175 MHz
  • Output Power: 30 Watts
  • Supply Voltage: 12.5V
  • Power Gain: 10 dB

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess