RD33ES-T1

Part No RD33ES-T1
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Description Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Renesas Electronics Corporation
Series *
Packaging Bulk
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1478149-RD33ES-T1

You May Also Be Interested in

Taiwan Semiconductor
SOD-523F, 150MW, 2%, SMALL SIGNA
Lowest to $0.0594
Taiwan Semiconductor
SOD-523F, 150MW, 2%, SMALL SIGNA
Lowest to $0.0594
Renesas Electronics America
DIODE ZENER 0.5W / Zener Diode
Need more? Email Us
Fairchild/ON Semiconductor
DIODE ZENER 7.5V 1W 5% UNIDIR / Zener Diode 7.5 V 1.3 W ±5% Through Hole DO-41G
Lowest to $0.0200
Nexperia USA Inc.
DIODE ZENER 3V 400MW ALF2
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Lowest to $0.0202
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Lowest to $0.0191
Taiwan Semiconductor
SOD-523F, 150MW, 2%, SMALL SIGNA
Lowest to $0.0133
Vishay
DIODE ZENER 15V 200MW SOD323 / Zener Diode 15 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0968
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0968
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4230
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937