EN
  • EN
  • DE

RD3ST24USE

Part No RD3ST24USE
Manufacturer Renesas Electronics America
Catalog Misc Products
Description Standby Control IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835182-RD3ST24USE
Ultra Librarian 3D Model Ultra Librarian RD3ST24USE CAD Model

Description

The RD3ST24USE is a transient voltage suppressor (TVS) diode manufactured by Renesas Electronics America. This diode is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). It provides a fast response time and low clamping voltage, making it suitable for a wide range of applications where transient voltage protection is critical.

Applications

  • Data lines protection: Commonly used to safeguard data lines in communication systems and networks from ESD and surge events.
  • Power supply protection: Protects power supplies from voltage transients that can damage downstream components.
  • Automotive electronics: Used in automotive systems to protect sensitive electronic control units (ECUs) and sensors from voltage spikes.
  • Industrial equipment: Protects industrial control systems, programmable logic controllers (PLCs), and other industrial electronics from transient voltages.
  • Consumer electronics: Protects consumer devices such as smartphones, tablets, and laptops from ESD events.

Features

  • Unidirectional TVS diode: Provides protection against positive transient voltages.
  • Low clamping voltage: Limits the voltage across the protected circuit during a transient event, preventing damage.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Small package size: Allows for easy integration into compact electronic devices.
  • High surge capability: Can withstand high surge currents without degradation.

Benefits

  • Enhanced circuit reliability: Protects sensitive electronic components from damage caused by voltage transients, improving overall circuit reliability.
  • Reduced downtime: Minimizes equipment downtime due to transient voltage-related failures.
  • Cost savings: Prevents costly repairs and replacements of damaged electronic components.
  • Improved product safety: Reduces the risk of electrical hazards caused by voltage surges.
  • Compliance with industry standards: Helps meet industry standards for ESD and surge protection.

Technical Specifications

While specific technical specifications may vary, typical parameters include:

  • Reverse Stand-Off Voltage: A voltage the TVS diode can withstand without conducting.
  • Breakdown Voltage: The voltage at which the TVS diode starts to conduct.
  • Clamping Voltage: The maximum voltage the TVS diode will allow across the protected circuit during a surge.
  • Peak Pulse Current: The maximum surge current the TVS diode can handle.
  • Junction Capacitance: The capacitance of the diode junction.

Consult the Renesas Electronics America datasheet for the RD3ST24USE for precise specifications and application guidelines.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2102 $60.5100
120+ $0.9931 $119.1720
185+ $0.9620 $177.9700
250+ $0.9309 $232.7250
325+ $0.9000 $292.5000
430+ $0.8069 $346.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess