EN
  • EN
  • DE

RD5.1M-T1B-A/JM(B1)

Part No RD5.1M-T1B-A/JM(B1)
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Zener Voltage 4.94 V
Win Source Part Number 1087903-RD5.1M-T1B-A/JM(B1)
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD5.1M-T1B-A/JM(B1) CAD Model

Description

The RD5.1M-T1B-A/JM(B1) is a Zener diode manufactured by Renesas Electronics America. This diode is designed to provide voltage regulation and overvoltage protection in various electronic circuits. Its key characteristic is its Zener voltage, which is 5.1V for this specific model.

Applications

  • Voltage Regulation: Stabilizing voltage levels in power supplies and other circuits.
  • Overvoltage Protection: Protecting sensitive components from damaging voltage spikes.
  • Voltage Clipping: Limiting voltage to a predetermined level.
  • Reference Voltage: Providing a stable reference voltage for precise measurements and control.

Features

  • Zener Voltage: 5.1V
  • Low Reverse Leakage Current: Minimizes power dissipation.
  • High Surge Current Capability: Withstands transient voltage surges.
  • Compact Package: Suitable for space-constrained applications.

Benefits

  • Stable Voltage Output: Ensures consistent performance of electronic circuits.
  • Enhanced Component Protection: Prevents damage from overvoltage conditions.
  • Efficient Power Usage: Reduces energy waste due to leakage current.
  • Versatile Application: Can be used in a wide range of electronic devices.

Technical Specifications

The RD5.1M-T1B-A/JM(B1) Zener diode is built for surface mount applications. It is designed to meet the rigorous requirements of modern electronic devices, offering both reliability and performance. Consult the official datasheet from Renesas Electronics America for detailed specifications and performance characteristics.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess