EN
  • EN
  • DE

RD74LVC541BTELL-E

Part No RD74LVC541BTELL-E
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1411+Rohs
Reference case TSSOP14
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 741094-RD74LVC541BTELL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD74LVC541BTELL-E CAD Model

Description

The RD74LVC541BTELL-E is an octal buffer/line driver with 3-state outputs from Renesas Electronics America. This device is fabricated using advanced low voltage CMOS technology, providing high-speed performance and low power consumption. It is designed for a wide range of applications requiring high-speed data transmission and buffering.

Applications:

  • Data Buffering: Used to buffer data signals in digital systems.
  • Line Driving: Drives signals over longer distances with minimal signal degradation.
  • Memory Interfacing: Provides buffering between memory and other system components.
  • Address Multiplexing: Can be utilized in address multiplexing schemes.
  • General Logic: Suitable for general-purpose logic applications requiring high-speed and low-power operation.

Features:

  • High-Speed Operation: Ensures fast data transmission with minimal propagation delay.
  • Low Power Consumption: Minimizes power usage in battery-powered and energy-efficient systems.
  • 3-State Outputs: Allows multiple devices to share a common bus, preventing bus contention.
  • Wide Operating Voltage Range: Supports a broad range of voltage levels, enhancing compatibility with different systems.
  • CMOS Technology: Provides high noise immunity and stable operation.
  • Octal Configuration: Handles eight parallel data lines simultaneously.

Benefits:

  • Improved System Performance: Enhances data transfer rates and overall system responsiveness.
  • Reduced Power Dissipation: Extends battery life and reduces thermal management requirements.
  • Increased System Flexibility: Enables versatile system designs with shared bus architectures.
  • Enhanced Signal Integrity: Minimizes signal degradation and ensures reliable data transmission.
  • Simplified System Design: Integrates multiple buffering functions into a single device.

Technical Specifications:

The RD74LVC541BTELL-E operates with a supply voltage typically between 1.65V to 3.6V. It features a propagation delay of a few nanoseconds, making it suitable for high-speed applications. The device is available in a TSSOP package. The operating temperature range typically spans from -40°C to +85°C, ensuring reliable operation in various environmental conditions. The output drive capability is sufficient for driving multiple loads without significant signal degradation. The input pins are designed to be compatible with TTL and CMOS logic levels.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9501 $59.2515
36+ $3.2409 $116.6724
56+ $3.1404 $175.8624
77+ $3.0388 $233.9876
99+ $2.9372 $290.7828
132+ $2.6334 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,598 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess