EN
  • EN
  • DE

RJE0605JPD-00-J3

Part No RJE0605JPD-00-J3
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description Silicon P Channel MOS FET Series Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family IGBTs - Single
Win Source Part Number 182906-RJE0605JPD-00-J3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJE0605JPD-00-J3 CAD Model

Description

The RJE0605JPD-00-J3 is a product manufactured by Renesas Electronics America. Although a precise datasheet would be necessary for complete accuracy, Renesas is a well-known manufacturer of MOSFETs and power management ICs. The 'RJE' prefix often indicates a particular series or product line within their MOSFET offerings. Therefore, it is highly probable that this part is a MOSFET intended for power switching applications.

Potential Applications

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Control
  • Load Switching

Potential Features

  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Logic Level Drive
  • High Avalanche Ruggedness

Potential Benefits

  • Efficient Power Conversion
  • Minimal Switching Losses
  • Simplified Gate Drive Circuitry
  • Robust Performance in Demanding Applications

Technical Details (Estimations Based on Similar Renesas MOSFETs):

Important specifications for a power MOSFET like this one would be the Drain-Source Voltage (VDS), Drain Current (ID), Gate-Source Voltage (VGS), and On-Resistance (RDS(on)). The package type (e.g., DPAK, TO-252) would also be significant for thermal considerations. Without the specific datasheet, providing exact figures is not possible.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess