EN
  • EN
  • DE

DELL 6PT0V - HEATSINK 80W T140

Part No DELL 6PT0V - HEATSINK 80W T140
Manufacturer Dell
Catalog Heatsink
Description HEATSINK 80W T140
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393098-DELL 6PT0V - HEATSINK 80W T140
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 6PT0V - HEATSINK 80W T140 CAD Model

Description

The DELL 6PT0V heatsink is specifically designed for the Dell PowerEdge T140 server, offering a specialized cooling solution for managing the thermal output of 80W CPUs. This heatsink employs a unique design that maximizes heat dissipation and cooling efficiency, ensuring your server's CPU operates within safe temperature thresholds even under substantial workloads. Constructed with premier materials, it features a design that enhances air circulation and heat transfer away from the CPU. This product is engineered for a perfect fit and easy installation in the T140 server, offering peace of mind through enhanced thermal management. The 6PT0V heatsink is critical for maintaining system stability, performance, and longevity, making it an essential component for any PowerEdge T140 server setup.

You May Also Be Interested in

HP
HP Heatsink (Latch Type) for DL380p/DL560 G8
Need more? Email Us
HP
HP Wide Heatsink for BL460 G9 (CPU 1)
Need more? Email Us
HP
HP High Perfomance Heatsink for DL360 G8
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
HP
HP Heatsink for DL120 G7
Need more? Email Us
HP
Hewlett Packard Enterprise 689144-001
Need more? Email Us
HP
Hewlett Packard Enterprise 496064-001. Type: Heatsink/Radiatior. Product colour: Metallic
Need more? Email Us
HP
HP BL460c G9 Heatsink for CPU 1
Need more? Email Us
HP
HP Rear Heatsink (CPU1) for XL230k G10
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess