EN
  • EN
  • DE

RJH60D0DPK-00#T0

Part No RJH60D0DPK-00#T0
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT 600V 45A 140W TO3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube/Rail
Status Active
IGBT Type Trench
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 45A
Collector-emitter saturation voltage(Max) 2.2V @ 15V, 22A
Maximum Power Dissipation 140W
Total Switching Energy(Ets) 230μJ (on), 290μJ (off)
Input Type Standard
Gate Charge 46nC
Turn-on and Turn-off delay time 40ns/80ns
Testing Conditions 300V, 22A, 5 Ohm, 15V
Reverse Recovery Time (trr) 100ns
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-3P
Win Source Part Number 1092257-RJH60D0DPK-00#T0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJH60D0DPK-00#T0 CAD Model

Description

The Renesas Electronics America RJH60D0DPK-00#T0 is a through-hole trench IGBT transistor with a maximum collector current of 45A and maximum collector-emitter breakdown voltage of 600V.

  • Mounting: Through-Hole
  • Technology: Trench IGBT Transistor
  • Maximum Collector Current: 45A
  • Maximum Collector-Emitter Breakdown Voltage: 600V
  • Maximum Power Dissipation: 140W
  • Collector-Emitter Saturation Voltage: 2.2V @ 15V and 22A
  • Reverse Recovery Time: 100ns
  • Gate Charge: 46nC
  • Total Switching Energy (On): 230μJ
  • Total Switching Energy (Off): 290μJ
  • Application: Discrete Semiconductor Products
  • Temperature Range: Up to 150°C
  • Package: TO-3P
  • Packaging: Tube/Rail

You May Also Be Interested in

Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1220 $59.3180
46+ $2.5618 $117.8428
70+ $2.4809 $173.6630
97+ $2.4012 $232.9164
125+ $2.3216 $290.2000
167+ $2.0813 $347.5771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess