EN
  • EN
  • DE

RJH60D3DPP-M0#T2

Part No RJH60D3DPP-M0#T2
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT 600V 35A 30W TO220FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube/Rail
Status Active
IGBT Type Trench
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 35A
Collector-emitter saturation voltage(Max) 2.2V @ 15V, 17A
Maximum Power Dissipation 40W
Total Switching Energy(Ets) 200μJ (on), 210μJ (off)
Input Type Standard
Gate Charge 37nC
Turn-on and Turn-off delay time 35ns/80ns
Testing Conditions 300V, 17A, 5 Ohm, 15V
Reverse Recovery Time (trr) 100ns
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FL
Win Source Part Number 1092259-RJH60D3DPP-M0#T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJH60D3DPP-M0#T2 CAD Model

Description

The Renesas Electronics America IGBT is a Trench type component with a VCEO Maximum Collector-Emitter Breakdown Voltage of 600V.

  • Maximum Current Collector: 35A
  • Collector-emitter saturation voltage(Max): 2.2V @ 15V, 17A
  • Power Dissipation (Max): 40W
  • Gate Charge: 37nC
  • Mounting: Through Hole
  • Packaging: TO-220FL
  • Total Switching Energy(Ets): 200μJ (on), 210μJ (off)
  • Turn-on and Turn-off delay time: 35ns/80ns
  • Reverse Recovery Time (trr): 100ns
  • Input Type: Standard
  • Component Category: Discrete Semiconductor Products
  • Status: currently active
  • Supply and demand: balanced
  • Popularity: medium

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1963 $68.7852
9+ $14.1099 $126.9891
13+ $13.6689 $177.6957
18+ $13.2279 $238.1022
23+ $12.7870 $294.1010
31+ $11.4642 $355.3902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess