EN
  • EN
  • DE

RJH60D5BDPQ-E0#T2

Part No RJH60D5BDPQ-E0#T2
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT 600V 75A 200W TO-247 / Trans IGBT Chip N-CH 600V 75A 200000mW 3-Pin(3+Tab) TO-247 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 75A
Vce(on) (Maximum) @ Vge, Ic 2.2V @ 15V, 37A
Power - Max 200W
Switching Energy 400μJ (on), 810μJ (off)
Input Type Standard
Gate Charge 78nC
Td (on/off) @ 25°C 50ns/130ns
Test Condition 300V, 37A, 5 Ohm, 15V
Reverse Recovery Time (trr) 25ns
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 793206-RJH60D5BDPQ-E0#T2
Popularity Medium
Supply and Demand Status Limited
Family Name RJH60D5BDPQ-E0
Introduction Date July 09, 2012
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian RJH60D5BDPQ-E0#T2 CAD Model

Description

The RJH60D5BDPQ-E0 from Renesas Electronics America is an IGBT transistor with a maximum power of 200W.

  • Voltage - Collector Emitter Breakdown (Maximum): 600V
  • Current - Collector (Ic) (Maximum): 75A
  • IGBT Type: trench
  • Package Type: TO-247-3
  • Reverse Recovery Time (trr): 25ns
  • Gate Charge: 78nC
  • Switching Energy: 400μJ (on), 810μJ (off)
  • Gate-Source Voltage (Vgs): ±30V
  • Mounting Type: through-hole
  • Test Condition: 300V, 37A, 5 Ohm, 15V

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess