EN
  • EN
  • DE

RJK0303DPB-00#J0 J00F

Part No RJK0303DPB-00#J0 J00F
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835488-RJK0303DPB-00#J0 J00F
Ultra Librarian 3D Model Ultra Librarian RJK0303DPB-00#J0 J00F CAD Model

Description

The RJK0303DPB-00#J0 J00F is a silicon N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics. This MOSFET is designed for a broad range of power switching applications, particularly in scenarios where high efficiency and space-saving designs are crucial. Its key characteristics include a low on-state resistance, fast switching speed, and compact package, making it well-suited for use in DC-DC converters, load switches, and power management circuits.

Applications:

  • DC-DC Converters: Commonly used in buck, boost, and buck-boost converters for voltage regulation in portable devices, power supplies, and industrial equipment.
  • Load Switches: Efficiently controlling power to various loads in electronic systems, reducing standby power consumption and improving overall energy efficiency.
  • Power Management Circuits: Integrating into power distribution and control circuits in battery management systems, voltage regulators, and other power management applications.
  • Motor Control: Utilized in low-power motor control circuits, such as in small fans, pumps, and actuators.
  • LED Lighting: Driving LEDs in lighting applications, ensuring stable and efficient operation.

Features:

  • Low On-State Resistance (RDS(on)): Minimizes conduction losses, resulting in improved efficiency and reduced heat generation.
  • Fast Switching Speed: Reduces switching losses, enabling higher operating frequencies and improved overall performance.
  • Low Gate Charge (Qg): Simplifies gate drive requirements and lowers the power consumption of the gate drive circuit.
  • Avalanche Capability: Enhances robustness against voltage transients and overvoltage conditions, improving system reliability.
  • Surface Mount Package: Designed for efficient PCB assembly and reduced board space requirements.

Benefits:

  • Improved Energy Efficiency: Lower conduction and switching losses lead to higher energy efficiency in power electronic systems.
  • Reduced Heat Dissipation: Minimizing power loss results in less heat generation, simplifying thermal management and improving reliability.
  • Compact System Design: Small surface mount package enables compact and space-saving designs, which is critical for portable devices.
  • Simplified Gate Drive: Lower gate charge simplifies the gate drive circuitry, reducing component count and cost.
  • Enhanced System Reliability: Robust design and avalanche capability contribute to the overall reliability and longevity of the system.

Additional Details:

The RJK0303DPB-00#J0 J00F typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that is dependent on the specific application and thermal conditions. The gate-source voltage (VGS) is typically rated at ±20V. It is available in a surface-mount package, optimized for automated assembly. Critical parameters to consider when using the RJK0303DPB-00#J0 J00F include the threshold voltage (Vth), gate-source capacitance (Cgs), and drain-source capacitance (Cds), which significantly impact switching performance and gate drive requirements. Consulting the Renesas datasheet is essential for obtaining detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability. The datasheet will also provide specific information regarding the typical and maximum RDS(on) values under various operating conditions.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess