EN
  • EN
  • DE

RJK0351DPA

Part No RJK0351DPA
Manufacturer Renesas Electronics America
Catalog FETs - Single
Description Silicon N Channel Power MOS FET Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182980-RJK0351DPA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RJK0351DPA CAD Model

Description

The RJK0351DPA is an N-channel MOSFET from Renesas Electronics America, engineered for power management applications that demand efficiency and reliability. Characterized by its low on-resistance, it minimizes power loss and enhances overall system performance. This MOSFET is particularly well-suited for use in DC-DC converters, power supplies, and load switching circuits.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Load Switching
  • Motor Control Circuits
  • Power Management Systems

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves power efficiency.
  • High-Speed Switching: Enables rapid and efficient switching behavior.
  • Low Gate Charge (Qg): Reduces gate drive requirements and improves switching efficiency.
  • Avalanche Rated: Offers robust protection against voltage transients.
  • Surface Mount Package: Allows for compact designs and efficient assembly.

Benefits:

  • Enhanced Energy Efficiency: Low on-resistance contributes to reduced power dissipation, resulting in improved energy efficiency in power conversion applications.
  • Improved System Performance: High-speed switching facilitates faster response times and enhanced overall system performance.
  • Reduced Power Consumption: Low gate charge minimizes the power required to drive the MOSFET, contributing to energy savings.
  • Increased Reliability: Avalanche rating provides reliable performance under voltage stress and transient conditions.
  • Compact Designs: Surface mount package enables smaller and more efficient circuit layouts.

Additional Details:

The RJK0351DPA is typically provided in a surface-mount package, such as SOP-8, facilitating efficient thermal management and ease of integration into automated assembly processes. The manufacturer's datasheet offers detailed specifications regarding voltage and current ratings, as well as thermal resistance characteristics. The gate threshold voltage is precisely controlled to ensure consistent and predictable switching behavior across a range of operating conditions. This MOSFET is commonly used in synchronous rectification applications due to its low on-resistance and high-speed switching capabilities. Moreover, it generally complies with RoHS standards, ensuring adherence to environmental regulations concerning hazardous substances.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6891 $68.4455
11+ $11.2324 $123.5564
16+ $10.8813 $174.1008
22+ $10.5301 $231.6622
29+ $10.1790 $295.1910
38+ $9.1268 $346.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess