The RJK0380DPA-02 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Renesas Electronics. It is designed for high-speed switching applications, particularly in power management circuits and load switching applications.
Applications
- DC-DC converters
- Load switching
- Power management in portable devices
- Motor control circuits
- Power supplies
Features
- Low on-resistance (RDS(on)) for reduced power loss
- High-speed switching
- Surface mount package (typically SOP-8 or similar)
- Pb-free (RoHS compliant)
- Avalanche rating
Benefits
- Improved efficiency in power conversion due to low on-resistance.
- Reduced heat dissipation in circuits due to lower power losses.
- Smaller PCB footprint due to the compact surface mount package.
- Enhanced reliability and lifespan of circuits.
- Environmentally friendly due to RoHS compliance.
Additional Details
The RJK0380DPA-02 P-channel MOSFET has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -6A. Its on-resistance (RDS(on)) is typically around 24 mΩ at a gate-source voltage (VGS) of -10V. This low on-resistance minimizes power dissipation and improves efficiency in switching applications. The gate threshold voltage (VGS(th)) is typically -1.5V. This MOSFET is available in a surface mount package, which allows for high-density mounting on printed circuit boards. The avalanche rating provides added protection against voltage spikes. This transistor is widely used in power management circuits in portable devices, DC-DC converters, and load switching applications where efficiency and space are critical.