EN
  • EN
  • DE

RJK03M7DPA-00-J5A

Part No RJK03M7DPA-00-J5A
Manufacturer Renesas Electronics America
Catalog FETs - Single
Description Silicon N Channel Power MOS FET Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183095-RJK03M7DPA-00-J5A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK03M7DPA-00-J5A CAD Model

Description

The RJK03M7DPA-00-J5A is an N-channel MOSFET manufactured by Renesas Electronics America. It is designed for a broad spectrum of power switching and control applications, offering a balance of efficiency and performance.

Applications:

  • DC-DC Converters: Used in synchronous rectification and power switching stages.
  • Power Management Circuits: Integrated into power supplies and battery chargers.
  • Motor Control: Applied in controlling low-power DC motors.
  • Load Switching: Used to efficiently switch power to different loads.

Features:

  • N-Channel MOSFET: Enables efficient current flow when a positive gate voltage is applied.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, increasing efficiency.
  • High-Speed Switching: Allows for fast and efficient switching transitions.
  • Surface Mount Package: Facilitates automated assembly and compact circuit designs.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, resulting in higher overall efficiency.
  • Reduced Heat Generation: Less power loss minimizes heat generation, improving system reliability.
  • Fast Response Time: High-speed switching enables quick response times in dynamic circuits.
  • Compact Design: Surface mount package allows for smaller and more integrated designs.

Additional Details:

The RJK03M7DPA-00-J5A incorporates a low gate charge, contributing to its high-speed switching capabilities. It is designed to manage significant drain current while maintaining low on-resistance. The surface mount package ensures efficient thermal management. Detailed electrical characteristics, including voltage and current ratings, can be found in the Renesas datasheet.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0455 $63.4095
20+ $5.7808 $115.6160
31+ $5.6006 $173.6186
43+ $5.4193 $233.0299
56+ $5.2391 $293.3896
74+ $4.6974 $347.6076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess