EN
  • EN
  • DE

RJK1008DPE-00#J3

Part No RJK1008DPE-00#J3
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Nch Single Power Mosfet 100V 80A 11Mohm LDPAK(S)-(1)/To-263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184269-RJK1008DPE-00#J3
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK1008DPE-00#J3 CAD Model

Description

The RJK1008DPE-00#J3 is a silicon N-channel MOSFET from Renesas Electronics. This power MOSFET is designed for high-efficiency power switching applications. Its robust design and optimized characteristics make it suitable for various industrial and consumer electronics applications, providing reliable performance and efficient power management.

Applications

  • DC-DC converters: Used in voltage regulation circuits in various electronic devices.
  • Power supplies: Employed in switching power supplies for computers, servers, and other electronic equipment.
  • Motor control: Suitable for controlling the speed and torque of small to medium-sized motors.
  • Lighting systems: Used in LED lighting and other lighting control circuits.
  • Automotive applications: Can be found in various automotive electronic systems.

Features

  • N-channel MOSFET: Enhances switching speed and efficiency.
  • Low on-resistance (Rds(on)): Minimizes power loss during conduction, increasing overall efficiency.
  • High drain current (Id): Capable of handling significant current loads.
  • High avalanche energy: Offers protection against voltage spikes and transient conditions.
  • Fast switching speed: Enables high-frequency operation, reducing switching losses.

Benefits

  • Improved efficiency: Low on-resistance reduces power dissipation, resulting in higher energy efficiency.
  • Enhanced reliability: High avalanche energy ensures robust performance under transient conditions.
  • Compact design: Allows for smaller and more efficient power supply designs.
  • Simplified thermal management: Lower power dissipation reduces the need for extensive cooling solutions.
  • Versatile application: Suitable for a wide range of power switching applications.

Additional Details

The RJK1008DPE-00#J3 typically comes in a standard power package, designed for easy mounting and efficient heat dissipation. Its electrical characteristics include a low gate charge, which contributes to faster switching speeds. The device is also designed to meet stringent industry standards for reliability and performance. Its robust construction ensures stable operation even under demanding conditions, making it a reliable choice for various power management applications. It's crucial to consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
RF Micro Devices
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
New Japan Radio
Lowest to $1.3063
Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess