EN
  • EN
  • DE

RJP3042DPP-HO-T2

Part No RJP3042DPP-HO-T2
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295417-RJP3042DPP-HO-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP3042DPP-HO-T2 CAD Model

Description

The RJP3042DPP-HO-T2 is a power MOSFET manufactured by Renesas Electronics America, meticulously designed for high-efficiency switching applications. As an integral component of Renesas' comprehensive power management solutions, this device serves a multitude of industries, including automotive, industrial, and consumer electronics. The RJP3042DPP-HO-T2 is engineered to minimize power losses and maximize overall system performance through its optimized design and advanced characteristics.

Applications:

  • DC-DC Converters: Extensively used in voltage regulation circuits to efficiently convert DC voltage levels from one value to another.
  • Motor Control Circuits: Employed in controlling the speed and torque of electric motors in appliances, power tools, and automotive systems, ensuring precise and efficient motor operation.
  • Power Supplies: Found in power supplies for computers, servers, and other electronic devices, providing stable and efficient power delivery.
  • Inverters: Utilized in inverters to convert DC power from sources such as batteries or solar panels into AC power, enabling a wide range of applications from renewable energy systems to uninterruptible power supplies.
  • Lighting Systems: Implemented in advanced LED lighting systems for efficient power management and stable light output, contributing to energy savings and consistent illumination.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency and reduced heat generation. Consult the detailed datasheet for specific RDS(on) values tailored to various operating conditions.
  • Fast Switching Speed: Enables rapid switching transitions, significantly reducing switching losses and improving overall efficiency, particularly in high-frequency applications where quick response times are essential.
  • Avalanche Ruggedness: Provides robust protection against voltage transients and inductive loads, enhancing reliability in demanding and unpredictable operating environments.
  • Logic Level Drive: Compatible with logic-level control signals, simplifying the interface with microcontrollers and other control devices, reducing the need for additional driver circuitry.
  • RoHS Compliant: Meets stringent environmental standards, ensuring compliance with regulations restricting the use of hazardous substances, promoting environmental sustainability.

Benefits:

  • High Efficiency: Reduces power consumption and minimizes heat generation, leading to significant energy savings and improved system performance, particularly in thermally constrained environments.
  • Reliable Operation: Offers stable and dependable performance, ensuring consistent operation and minimizing downtime, which is crucial for mission-critical applications.
  • Compact Design: Enables the miniaturization of power electronic circuits, allowing for smaller and more integrated system designs, crucial for portable and space-limited applications.
  • Simplified Design: Facilitates easier integration into existing circuits and systems, reducing design complexity and development time, enabling faster time-to-market.
  • Improved Thermal Management: Reduces heat dissipation, allowing for the use of smaller heat sinks or even fanless operation in certain applications, enhancing system reliability and reducing noise.

Additional Details:

The RJP3042DPP-HO-T2 typically comes in a surface-mount package (e.g., TO-252 or similar), making it ideally suited for automated assembly processes and high-density board layouts. The device's gate threshold voltage (VGS(th)) is meticulously designed to be compatible with standard logic levels, ensuring seamless and direct control from microcontrollers or other digital control circuits. The maximum drain-source voltage (VDS) and continuous drain current (ID) are key parameters to consider when selecting this MOSFET for a specific application; detailed values and operating curves can be found in the manufacturer's comprehensive datasheet. The operating temperature range is also a critical factor to evaluate, as it determines the device's suitability for various environmental conditions and operational scenarios.

This MOSFET is manufactured utilizing Renesas' advanced process technology, which guarantees consistent performance and high reliability across a broad range of operating conditions. Renesas Electronics America provides comprehensive technical support and detailed documentation, including datasheets, application notes, and simulation models, to assist designers in effectively implementing this device in their specific applications. The device's performance characteristics are rigorously tested and specified to guarantee reliable operation and predictable behavior under various operating conditions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess